onsemi Logic - Logic - Latches - MC10E150FNR2 MC10E150FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 135899-MC10E150FNR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.7 V Propagation Delay Time (ns): 375ps Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 135899-MC10E150FNR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.7 V Propagation Delay Time (ns): 375ps Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC10E150FNR2
135899-MC10E150FNR2
Logic - Logic - Latches - MC10E150FNR2 135899-MC10E150FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 135899-MC10E150FNR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.2 V to 5.7 V Propagation Delay Time (ns): 375ps Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 135899-MC10E150FNR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.2 V to 5.7 V
Propagation Delay Time (ns): 375ps
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Latches - MC10E150FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.51x11.51)

Buy Now Datasheet
Logic - Latches - MC10E150FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC10E150FNR2
Logic - Latches MC10E150FNR2
IC LATCH 6BIT D 5V ECL 28-PLCC

IC LATCH 6BIT D 5V ECL 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 135899-MC10E150FNR2 MC10E150FNR2 MC10E150FNR2
Product Name Logic - Logic - Latches - MC10E150FNR2 Latches Logic - Latches
Supply Voltage 4.2 V ~ 5.7 V 4.2V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

CD4508B CMOS Dual 4-Bit Latch - CD4508BM - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
Octal D-type transparent latch; 3-state - 74HCT573D-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74ACT16373MTDX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details