Texas Instruments CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs 74FCT16373CTPACTG4

Description
16-Bit Transparent D-Type Latches with 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latches with 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs
74FCT16373CTPACTG4
CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs 74FCT16373CTPACTG4
16-Bit Transparent D-Type Latches with 3-State Outputs 48-TSSOP -40 to 85

16-Bit Transparent D-Type Latches with 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74FCT16373CTPACTG4
815874-74FCT16373CTPACTG4
Logic - Logic - Latches - 74FCT16373CTPACTG4 815874-74FCT16373CTPACTG4
Manufacturer: Texas Instruments Win Source Part Number: 815874-74FCT16373CTP ACTG4 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 815874-74FCT16373CTPACTG4
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Latches Logic Latches
Product Number 74FCT16373CTPACTG4 815874-74FCT16373CTPACTG4
Product Name CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs Logic - Logic - Latches - 74FCT16373CTPACTG4
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
Propagation Delay 4.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373NTE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
CD54HCT75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - 5962-9075801MEA - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 4.5
Operating Current 0.0400 mA
View Details
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs - 74ACT16373DLR - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
6 suppliers
SN54LS279A Quadruple /S-/R Latches - 76018012A - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers