The 74LVC162373A and 74LVCH162373A are 16-bit D-type transparent latches with 30 Ω termination resistors and 3-state outputs. The 74LVCH162373A has separate D-type inputs with bus hold for each latch. Both devices can be used as two 8-bit transparent latches or a single 16-bit transparent latch. Both devices feature two latch enables (1LE and 2LE) and two output enables (1OE and 2OE), each controlling 8-bits. When nLE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When nLE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of nLE. A HIGH on nOE causes the outputs to assume a high-impedance OFF-state. Operation of the nOE input does not affect the state of the latches. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.
Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.
These devices are fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the devices when they are powered down.
Features and benefits
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
IC 16BIT D TRANSP LATCH 48TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
LATCH, D TYPE TRANSPARENT, -40TO125DEG C ROHS COMPLIANT: YES
Nexperia B.V. | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
Product Number | 74LVC162373ADGG,11 | 74LVC162373ADGG,11 | 74LVC162373ADGG,11 | 1727-8414-6-ND | 74AH2558 |
Product Name | 16-bit D-type transparent latch; 30 Ohm series termination resistors; 5 V tolerant inputs/outputs; 3-state | Latches | Logic - Latches | Latches | Latch, D Type Transparent, -40To125Deg C Rohs Compliant Nexperia |
Latch Type | Transparent-D | D; Transparent-D | Transparent-D | ||
Output Characteristics | 3-State | 3-State | |||
Features | ESD Protection | ||||
Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 1.2 - 3.6 | 3.6V; 1.2V ~ 3.6V | 1.2V ~ 3.6V | ||
Propagation Delay | 3.2 ns | 3.3 ns | 3.3 ns |