Rochester Electronics Logic - Latches 74LS375PC

Description
D LATCH, 1-FUNC, 4-BIT, TTL
Datasheet
Description
D LATCH, 1-FUNC, 4-BIT, TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LS375PC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LS375PC
Logic - Latches 74LS375PC
D LATCH, 1-FUNC, 4-BIT, TTL

D LATCH, 1-FUNC, 4-BIT, TTL

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74LS375PC
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVC373ADB-Q100J - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
2 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BM96 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details