onsemi EMI/RFI Filters (LC, RC Networks) - EMI9408MUTAG EMI9408MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 870424-EMI9408MUTAG Series: Praetorian® Operating Temperature Range: -40°C ~ 85°C Features: LC (Pi) EMI Filter 5th Order Low Pass 8 Channel L = 70nH (Total), C = 11.5pF (Total) 15 16-UFDFN Exposed Pad Package: Reel - TR Package: 16-UFDFN Exposed Pad Mounting: Surface Mount Family Name: EMI9408 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: EMI9408MUTAGOSDKR, EMI9408MUTAG-ND, EMI9408MUTAGOSCT, EMI9408MUTAGOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 870424-EMI9408MUTAG Series: Praetorian® Operating Temperature Range: -40°C ~ 85°C Features: LC (Pi) EMI Filter 5th Order Low Pass 8 Channel L = 70nH (Total), C = 11.5pF (Total) 15 16-UFDFN Exposed Pad Package: Reel - TR Package: 16-UFDFN Exposed Pad Mounting: Surface Mount Family Name: EMI9408 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: EMI9408MUTAGOSDKR, EMI9408MUTAG-ND, EMI9408MUTAGOSCT, EMI9408MUTAGOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMI9408MUTAG
EMI9408MUTAG
EMI/RFI Filters (LC, RC Networks) - EMI9408MUTAG EMI9408MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 870424-EMI9408MUTAG Series: Praetorian® Operating Temperature Range: -40°C ~ 85°C Features: LC (Pi) EMI Filter 5th Order Low Pass 8 Channel L = 70nH (Total), C = 11.5pF (Total) 15 16-UFDFN Exposed Pad Package: Reel - TR Package: 16-UFDFN Exposed Pad Mounting: Surface Mount Family Name: EMI9408 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: EMI9408MUTAGOSDKR, EMI9408MUTAG-ND, EMI9408MUTAGOSCT, EMI9408MUTAGOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 870424-EMI9408MUTAG
Series: Praetorian®
Operating Temperature Range: -40°C ~ 85°C
Features: LC (Pi) EMI Filter 5th Order Low Pass 8 Channel L = 70nH (Total), C = 11.5pF (Total) 15 16-UFDFN Exposed Pad
Package: Reel - TR
Package: 16-UFDFN Exposed Pad
Mounting: Surface Mount
Family Name: EMI9408
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: EMI9408MUTAGOSDKR, EMI9408MUTAG-ND, EMI9408MUTAGOSCT, EMI9408MUTAGOSTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMI9408MUTAG
Product Name EMI/RFI Filters (LC, RC Networks) - EMI9408MUTAG
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10673F - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 650 to 702 MHz
View Details
Band Pass Filter - 5o2685500 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1500 to 3200 MHz
View Details
6 GHz Wi-Fi U-NII 5 bandBoost™ Filter - QPQ5605 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details