Anatech Electronics, Inc. 5555 MHz WiFi Cavity Filter AB5555B1052

Description
5555 MHz WiFi Cavity Filter
Request a Quote
Description
5555 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Garfield, NJ, United States
5555 MHz WiFi Cavity Filter
AB5555B1052
5555 MHz WiFi Cavity Filter AB5555B1052
5555 MHz WiFi Cavity Filter

5555 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5555B1052
Product Name 5555 MHz WiFi Cavity Filter
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details