13.5 to 17.5 GHz band pass filter with 2.5 dB maximum insertion loss, 1.8 VSWR, and 50 dB rejection from DC to 13.0 GHz and 18.0 to 23.0 GHz, operating from -40 °C to +70 °C, housed in an SMA-F connectorized package with dimensions of 76.5 mm by 67.5 mm.
13.5 to 17.5GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF7615A |
| Product Name | 13.5 to 17.5GHz – Band Pass Filter |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 23000 MHz |
| Bandwidth | 1.35E7 to 1.75E7 kHz |
| Insertion Loss | 2.5 dB |