Smiths Interconnect, a Molex company Filter Select Plus

Description
Smiths Interconnect filters are available to suit a wide range of applications in the military, commercial and aerospace fields. For more information, please see the notes for each filter topology.Superior performance is achieved through the use of high "Q" components and computer modeling. For band-reject filters, please contact the factory. Features & Benefits Superior performance is achieved through the use of high "Q" components and computer modeling.
Request a Quote
Description
Smiths Interconnect filters are available to suit a wide range of applications in the military, commercial and aerospace fields. For more information, please see the notes for each filter topology.Superior performance is achieved through the use of high "Q" components and computer modeling. For band-reject filters, please contact the factory. Features & Benefits Superior performance is achieved through the use of high "Q" components and computer modeling.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Select Plus -  - Smiths Interconnect, a Molex company
London, United Kingdom
Filter Select Plus
Filter Select Plus
Smiths Interconnect filters are available to suit a wide range of applications in the military, commercial and aerospace fields. For more information, please see the notes for each filter topology.Superior performance is achieved through the use of high "Q" components and computer modeling. For band-reject filters, please contact the factory. Features & Benefits Superior performance is achieved through the use of high "Q" components and computer modeling.

Smiths Interconnect filters are available to suit a wide range of applications in the military, commercial and aerospace fields. For more information, please see the notes for each filter topology.Superior performance is achieved through the use of high "Q" components and computer modeling.

For band-reject filters, please contact the factory.

Features & Benefits

Superior performance is achieved through the use of high "Q" components and computer modeling.

Supplier's Site

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category RF Filters and Microwave Filters
Product Name Filter Select Plus
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Planar X Filter Series: Thin Film Bandpass RF Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details