Qorvo L1 Low Loss GPS SAW Filter QPQ1060

Description
The QPQ1060 is a L1 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also has excellent power handling capability for low power transmitters. Housed in a 1.4 x 1.2 mm laminate with over mold package, this device allows for a compact and cost effective filter solution for GPS applications. No matching components are required, making the PCB design and implementation easy.
Request a Quote Datasheet
Description
The QPQ1060 is a L1 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also has excellent power handling capability for low power transmitters. Housed in a 1.4 x 1.2 mm laminate with over mold package, this device allows for a compact and cost effective filter solution for GPS applications. No matching components are required, making the PCB design and implementation easy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
L1 Low Loss GPS SAW Filter - QPQ1060 - Qorvo
Greensboro, NC, United States
L1 Low Loss GPS SAW Filter
QPQ1060
L1 Low Loss GPS SAW Filter QPQ1060
The QPQ1060 is a L1 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also has excellent power handling capability for low power transmitters. Housed in a 1.4 x 1.2 mm laminate with over mold package, this device allows for a compact and cost effective filter solution for GPS applications. No matching components are required, making the PCB design and implementation easy.

The QPQ1060 is a L1 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also has excellent power handling capability for low power transmitters.

Housed in a 1.4 x 1.2 mm laminate with over mold package, this device allows for a compact and cost effective filter solution for GPS applications. No matching components are required, making the PCB design and implementation easy.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number QPQ1060
Product Name L1 Low Loss GPS SAW Filter
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1560 to 1591 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - CER0519B - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4900 MHz
View Details
L5 Low Loss GPS SAW Filter - QPQ1062 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1161 to 1192 MHz
View Details
RF Filters - 2312-880094-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1575 MHz
View Details
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855728 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details