P-Channel 60V 100A (Ta) 90W (Tc) Surface Mount ATPAK
P-Channel 60V 100A (Ta) 90W (Tc) Surface Mount ATPAK
P-Channel 60V 100A (Ta) 90W (Tc) Surface Mount ATPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 805751-ATP304-TL-H
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: ATPAK
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: 150°C
Manufacturer Package: ATPAK (2 leads+tab)
Power Dissipation (Maximum): 90W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 6.5mOhm at 50A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 250nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 13000pF at 20V
Current - Continuous Drain (Id) at 25°C: 100A
Maximum Vgs: ±20V
P-Ch Power MOSFET -60V, -100A, 6.5mΩ, DPAK Product overview: ATP304-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, -100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -100A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP304-TL-H can be used for catalog matching and distributor lookup.
MOSFET, P-CH, -60V, -100A, ATPAK; Channel Type:P Channel; Drain Source Voltage Vds:-60V; Continuous Drain Current Id:-100A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2.6V; Power Dissipation:90W; No. of Pins:3Pins RoHS Compliant: Yes
MOSFET PCH 4.5V DRIVE SERIES
MOSFET P-CH 60V 100A ATPAK
MOSFET P-CH 60V 100A ATPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ATP304-TL-HOSTR-ND | 805751-ATP304-TL-H | 278-ATP304-TL-H | 30AC9383 | 598-ATP304-TL-H | ATP304-TL-H | ATP304-TL-H | ATP304-TL-H |
| Product Name | Single FETs, MOSFETs | FETs - Single - ATP304-TL-H | -60V -100A DPAK MOSFET Transistor | Mosfet, P-Ch, -60V, -100A, Atpak; Channel Type Onsemi | MOSFET PCH 4.5V DRIVE SERIES | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||||
| Package Type | ATPAK (2 Leads+Tab) | SOT3 | TO-3 | ATPAK (2 Leads+Tab) | ATPAK (2 Leads+Tab) | |||
| QG | 250 nC | |||||||
| PD | 90000 milliwatts | 90000 milliwatts | 90000 milliwatts | 90000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |