Texas Instruments CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET CSD19506KCS

Description
80V, N-Channel NexFET™ Power MOSFET 3-TO-220 -55 to 175
Request a Quote
Description
80V, N-Channel NexFET™ Power MOSFET 3-TO-220 -55 to 175
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD19506KCS is an 80V N-channel NexFET power MOSFET in a TO-220 plastic package, designed for power conversion applications such as synchronous rectification and motor control. It has a drain-to-source on-resistance of 2.0 mΩ at VGS = 10V, a total gate charge of 120 nC, and a threshold voltage of 2.5 V. The device supports a continuous drain current of 150 A (package-limited) and 273 A (silicon-limited at TC = 25°C), with a pulsed drain current of 400 A. It is rated for single-pulse avalanche energy of 832 mJ and has a junction-to-case thermal resistance of 0.4 °C/W. The operating junction and storage temperature range is -55 to 175 °C. The package is Pb-free, RoHS compliant, and halogen free.

Datasheet Summary
Powered by GS/AI

The CSD19506KCS is an 80V N-channel NexFET power MOSFET in a TO-220 plastic package, designed for power conversion applications such as synchronous rectification and motor control. It has a drain-to-source on-resistance of 2.0 mΩ at VGS = 10V, a total gate charge of 120 nC, and a threshold voltage of 2.5 V. The device supports a continuous drain current of 150 A (package-limited) and 273 A (silicon-limited at TC = 25°C), with a pulsed drain current of 400 A. It is rated for single-pulse avalanche energy of 832 mJ and has a junction-to-case thermal resistance of 0.4 °C/W. The operating junction and storage temperature range is -55 to 175 °C. The package is Pb-free, RoHS compliant, and halogen free.

Suppliers

Company
Product
Description
Supplier Links
CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19506KCS - Texas Instruments
Dallas, TX, United States
CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET
CSD19506KCS
CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET CSD19506KCS
80V, N-Channel NexFET™ Power MOSFET 3-TO-220 -55 to 175

80V, N-Channel NexFET™ Power MOSFET 3-TO-220 -55 to 175

Buy Now Datasheet
MOSFETs - 8274903 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274903
MOSFETs 8274903
MOSFET N-Channel 80V 100A NexFET TO-220

MOSFET N-Channel 80V 100A NexFET TO-220

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19506KCS - 1163533-CSD19506KCS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19506KCS
1163533-CSD19506KCS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19506KCS 1163533-CSD19506KCS
Manufacturer: Texas Instruments Win Source Part Number: 1163533-CSD19506KCS Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163533-CSD19506KCS
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel 2.3 mOhm TO-220 MOSFET Transistor
278-CSD19506KCS
N-Channel 2.3 mOhm TO-220 MOSFET Transistor 278-CSD19506KCS
80-V, N channel NexFET™ power MOSFET, single TO-220, 2.3 mOhm 3-TO-220 -55 to 175 Product overview: CSD19506KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.3 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.3 mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19506KCS can be used for catalog matching and distributor lookup.

80-V, N channel NexFET™ power MOSFET, single TO-220, 2.3 mOhm 3-TO-220 -55 to 175 Product overview: CSD19506KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.3 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.3 mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19506KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-37169-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37169-5-ND
Single FETs, MOSFETs 296-37169-5-ND
N-Channel 80V 100A (Ta) 375W (Tc) Through Hole TO-220-3

N-Channel 80V 100A (Ta) 375W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 80V N-CH Power MOSFET

MOSFET 80V N-CH Power MOSFET

Buy Now Datasheet
Mosfet, N Channel, 80V, 100A, To-220-3; Transistor Polarity Texas Instruments - 29AH3843 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 80V, 100A, To-220-3; Transistor Polarity Texas Instruments
29AH3843
Mosfet, N Channel, 80V, 100A, To-220-3; Transistor Polarity Texas Instruments 29AH3843
MOSFET, N CHANNEL, 80V, 100A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.002ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N CHANNEL, 80V, 100A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.002ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site
MOSFET N-CH 80V TO-220-3 - 815-CSD19506KCS - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 80V TO-220-3
815-CSD19506KCS
MOSFET N-CH 80V TO-220-3 815-CSD19506KCS
MOSFET N-CH 80V TO-220-3

MOSFET N-CH 80V TO-220-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19506KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19506KCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19506KCS
MOSFET N-CH 80V 100A TO220-3

MOSFET N-CH 80V 100A TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD19506KCS 8274903 1163533-CSD19506KCS 278-CSD19506KCS 296-37169-5-ND CSD19506KCS 29AH3843 815-CSD19506KCS CSD19506KCS
Product Name CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19506KCS N-Channel 2.3 mOhm TO-220 MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N Channel, 80V, 100A, To-220-3; Transistor Polarity Texas Instruments MOSFET N-CH 80V TO-220-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 80 volts 80 volts
IDSS 236000 milliamps 100000 milliamps
QG 120 nC
Package Type TO-220 TO-220; To-220 SOT3 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data