onsemi P-Channel -60V -38A MOSFET Transistor 2SJ661-1E

Description
P-Channel Power MOSFET -60V, -38A, 39mΩ P-Channel Power MOSFET, -60V, -38A, 39mOhm, 50-TUBE Product overview: 2SJ661-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ661-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel Power MOSFET -60V, -38A, 39mΩ P-Channel Power MOSFET, -60V, -38A, 39mOhm, 50-TUBE Product overview: 2SJ661-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ661-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -60V -38A MOSFET Transistor
278-2SJ661-1E
P-Channel -60V -38A MOSFET Transistor 278-2SJ661-1E
P-Channel Power MOSFET -60V, -38A, 39mΩ P-Channel Power MOSFET, -60V, -38A, 39mOhm, 50-TUBE Product overview: 2SJ661-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ661-1E can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET -60V, -38A, 39mΩ P-Channel Power MOSFET, -60V, -38A, 39mOhm, 50-TUBE Product overview: 2SJ661-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ661-1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ661-1E - 1004692-2SJ661-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ661-1E
1004692-2SJ661-1E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ661-1E 1004692-2SJ661-1E
Manufacturer: ON Semiconductor Win Source Part Number: 1004692-2SJ661-1E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.65W (Ta), 65W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 38A (Ta) Max Gate Charge: 80nC @ 10V Max Input Capacitance: 4360pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 39 mOhm @ 19A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1004692-2SJ661-1E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.65W (Ta), 65W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 38A (Ta)
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 4360pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 39 mOhm @ 19A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - 2SJ661-1E - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Single FETs, MOSFETs - 2SJ661-1E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SJ661-1E-ND
Single FETs, MOSFETs 2SJ661-1E-ND
P-Channel 60V 38A (Ta) 1.65W (Ta), 65W (Tc) Through Hole TO-262-3

P-Channel 60V 38A (Ta) 1.65W (Ta), 65W (Tc) Through Hole TO-262-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PCH 4V DRIVE SERIES

MOSFET PCH 4V DRIVE SERIES

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SJ661-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ661-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ661-1E
MOSFET P-CH 60V 38A TO262-3

MOSFET P-CH 60V 38A TO262-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SJ661-1E 1004692-2SJ661-1E 2SJ661-1E 2SJ661-1E-ND 2SJ661-1E 2SJ661-1E
Product Name P-Channel -60V -38A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ661-1E Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 60 volts
PD 1650 to 65000 milliwatts
Unlock Full Specs
to access all available technical data