Infineon Technologies AG Small Signal/Small Power MOSFET BSS670S2L

Description
N-Channel Small Signal MOSFET 55 V in SOT-23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control. Summary of Features Enhancement mode Logic level Avalanche rated Fast switching Dv/dt rated Pb-free lead-plating RoHS compliant, Halogen-free Qualified according to automotive standards PPAP capable Benefits Low RDS(on) provides higher efficiency and extends battery life Small packages save PCB space Best-in-class quality and reliability Potential Applications Automotive Lighting Battery management Load switch DC-DC eMobility Motor control Onboard charger Telecom Applications Automotive battery management system (BMS) Automotive body control module (BCM) Belt starter generator 48 V – inverter ISG Diesel direct injection Multi-purpose camera Designers who used this product also designed with IR38063M | Integrated POL Voltage Regulators BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS50010-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes IAUC90N10S5N062 | Automotive MOSFET BSS83P | Small signal/small power MOSFET IPG20N10S4-36A | Automotive MOSFET IPZ40N04S5L-7R4 | Automotive MOSFET IPD60N10S4-12 | Automotive MOSFET BSR316P | Small signal/small power MOSFET IAUT300N08S5N012 | Automotive MOSFET BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPC50N04S5L-5R5 | Automotive MOSFET TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) IR38063M | Integrated POL Voltage Regulators BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS50010-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes IAUC90N10S5N062 | Automotive MOSFET BSS83P | Small signal/small power MOSFET IPG20N10S4-36A | Automotive MOSFET IPZ40N04S5L-7R4 | Automotive MOSFET 1 2 3 4
Request a Quote Datasheet
Description
N-Channel Small Signal MOSFET 55 V in SOT-23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control. Summary of Features Enhancement mode Logic level Avalanche rated Fast switching Dv/dt rated Pb-free lead-plating RoHS compliant, Halogen-free Qualified according to automotive standards PPAP capable Benefits Low RDS(on) provides higher efficiency and extends battery life Small packages save PCB space Best-in-class quality and reliability Potential Applications Automotive Lighting Battery management Load switch DC-DC eMobility Motor control Onboard charger Telecom Applications Automotive battery management system (BMS) Automotive body control module (BCM) Belt starter generator 48 V – inverter ISG Diesel direct injection Multi-purpose camera Designers who used this product also designed with IR38063M | Integrated POL Voltage Regulators BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS50010-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes IAUC90N10S5N062 | Automotive MOSFET BSS83P | Small signal/small power MOSFET IPG20N10S4-36A | Automotive MOSFET IPZ40N04S5L-7R4 | Automotive MOSFET IPD60N10S4-12 | Automotive MOSFET BSR316P | Small signal/small power MOSFET IAUT300N08S5N012 | Automotive MOSFET BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPC50N04S5L-5R5 | Automotive MOSFET TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) IR38063M | Integrated POL Voltage Regulators BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS50010-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes IAUC90N10S5N062 | Automotive MOSFET BSS83P | Small signal/small power MOSFET IPG20N10S4-36A | Automotive MOSFET IPZ40N04S5L-7R4 | Automotive MOSFET 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Signal/Small Power MOSFET - BSS670S2L - Infineon Technologies AG
Neubiberg, Germany
Small Signal/Small Power MOSFET
BSS670S2L
Small Signal/Small Power MOSFET BSS670S2L
N-Channel Small Signal MOSFET 55 V in SOT-23 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control. Summary of Features Enhancement mode Logic level Avalanche rated Fast switching Dv/dt rated Pb-free lead-plating RoHS compliant, Halogen-free Qualified according to automotive standards PPAP capable Benefits Low RDS(on) provides higher efficiency and extends battery life Small packages save PCB space Best-in-class quality and reliability Potential Applications Automotive Lighting Battery management Load switch DC-DC eMobility Motor control Onboard charger Telecom Applications Automotive battery management system (BMS) Automotive body control module (BCM) Belt starter generator 48 V – inverter ISG Diesel direct injection Multi-purpose camera Designers who used this product also designed with IR38063M | Integrated POL Voltage Regulators BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS50010-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes IAUC90N10S5N062 | Automotive MOSFET BSS83P | Small signal/small power MOSFET IPG20N10S4-36A | Automotive MOSFET IPZ40N04S5L-7R4 | Automotive MOSFET IPD60N10S4-12 | Automotive MOSFET BSR316P | Small signal/small power MOSFET IAUT300N08S5N012 | Automotive MOSFET BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPC50N04S5L-5R5 | Automotive MOSFET TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) IR38063M | Integrated POL Voltage Regulators BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS50010-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes IAUC90N10S5N062 | Automotive MOSFET BSS83P | Small signal/small power MOSFET IPG20N10S4-36A | Automotive MOSFET IPZ40N04S5L-7R4 | Automotive MOSFET 1 2 3 4

N-Channel Small Signal MOSFET 55 V in SOT-23 package

Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control.


Summary of Features

  • Enhancement mode
  • Logic level
  • Avalanche rated
  • Fast switching
  • Dv/dt rated
  • Pb-free lead-plating
  • RoHS compliant, Halogen-free
  • Qualified according to automotive standards
  • PPAP capable

Benefits

  • Low RDS(on) provides higher efficiency and extends battery life
  • Small packages save PCB space
  • Best-in-class quality and reliability

Potential Applications

  • Automotive
  • Lighting
  • Battery management
  • Load switch
  • DC-DC
  • eMobility
  • Motor control
  • Onboard charger
  • Telecom

Applications

  • Automotive battery management system (BMS)
  • Automotive body control module (BCM)
  • Belt starter generator 48 V – inverter ISG
  • Diesel direct injection
  • Multi-purpose camera

Designers who used this product also designed with


  • IR38063M |
    Integrated POL Voltage Regulators
  • BTS3800SL |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS50010-1TAD |
    Power PROFET™ + 12/24/48V | automotive smart high-side switch
  • IMBF170R1K0M1 |
    Silicon Carbide MOSFET Discretes
  • IAUC90N10S5N062 |
    Automotive MOSFET
  • BSS83P |
    Small signal/small power MOSFET
  • IPG20N10S4-36A |
    Automotive MOSFET
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • IPD60N10S4-12 |
    Automotive MOSFET
  • BSR316P |
    Small signal/small power MOSFET
  • IAUT300N08S5N012 |
    Automotive MOSFET
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPC50N04S5L-5R5 |
    Automotive MOSFET
  • TLS205B0EJ V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • IR38063M |
    Integrated POL Voltage Regulators
  • BTS3800SL |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS50010-1TAD |
    Power PROFET™ + 12/24/48V | automotive smart high-side switch
  • IMBF170R1K0M1 |
    Silicon Carbide MOSFET Discretes
  • IAUC90N10S5N062 |
    Automotive MOSFET
  • BSS83P |
    Small signal/small power MOSFET
  • IPG20N10S4-36A |
    Automotive MOSFET
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET

1
2
3
4

Supplier's Site Datasheet
Singapore, Singapore
55V 540MA SOT23 MOSFET Transistor
278-BSS670S2L
55V 540MA SOT23 MOSFET Transistor 278-BSS670S2L
MOSFET N-CH 55V 540MA SOT23-3 Product overview: BSS670S2L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 540MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 540MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS670S2L can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 540MA SOT23-3 Product overview: BSS670S2L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 540MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 540MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS670S2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS670S2LINTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS670S2LINTR-ND
Single FETs, MOSFETs BSS670S2LINTR-ND
N-Channel 55V 540mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

N-Channel 55V 540mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS670S2L
1154943-BSS670S2L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS670S2L 1154943-BSS670S2L
Manufacturer: Infineon Technologies Win Source Part Number: 1154943-BSS670S2L Family Name: BSS670S2L Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): RHK003N06FRAT146; BSS670S2LXT; BSS670S2LL6327XT; BSS670S2L-T&R; Introduction Date: July 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1154943-BSS670S2L
Family Name: BSS670S2L
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): RHK003N06FRAT146; BSS670S2LXT; BSS670S2LL6327XT; BSS670S2L-T&R;
Introduction Date: July 19, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - BSS670S2L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS670S2L
Single FETs, MOSFETs BSS670S2L
MOSFET N-CH 55V 540MA SOT23-3

MOSFET N-CH 55V 540MA SOT23-3

Supplier's Site
Integrated Circuits (ICs) - Transistors - MOSFETs - BSS670S2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
BSS670S2L
Integrated Circuits (ICs) - Transistors - MOSFETs BSS670S2L
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSS670S2L 278-BSS670S2L BSS670S2LINTR-ND 1154943-BSS670S2L BSS670S2L BSS670S2L
Product Name Small Signal/Small Power MOSFET 55V 540MA SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS670S2L Single FETs, MOSFETs Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel; N N-Channel N-Channel; N-Channel
Transistor Technology / Material Si/SiC MOSFET (Metal Oxide)
rDS(on) 0.6500 ohms
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; PG-SOT23-3-5 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data