Texas Instruments CSD17312Q5 30V N-Channel NexFET? Power MOSFET CSD17312Q5

Description
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30V N-Channel NexFET™ Power MOSFET in a 5-mm × 6-mm SON plastic package, optimized for 5V gate drive applications with a drain-to-source on-resistance of 1.2 mΩ at VGS=8V and a total gate charge of 28 nC at 4.5V. Rated for continuous drain current of 38 A at TC=25°C, with avalanche energy of 845 mJ and junction temperature range of -55°C to 150°C. RoHS compliant and halogen free.

Datasheet Summary
Powered by GS/AI

30V N-Channel NexFET™ Power MOSFET in a 5-mm × 6-mm SON plastic package, optimized for 5V gate drive applications with a drain-to-source on-resistance of 1.2 mΩ at VGS=8V and a total gate charge of 28 nC at 4.5V. Rated for continuous drain current of 38 A at TC=25°C, with avalanche energy of 845 mJ and junction temperature range of -55°C to 150°C. RoHS compliant and halogen free.

Suppliers

Company
Product
Description
Supplier Links
CSD17312Q5 30V N-Channel NexFET? Power MOSFET - CSD17312Q5 - Texas Instruments
Dallas, TX, United States
CSD17312Q5 30V N-Channel NexFET? Power MOSFET
CSD17312Q5
CSD17312Q5 30V N-Channel NexFET? Power MOSFET CSD17312Q5
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-27613-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27613-2-ND
Single FETs, MOSFETs 296-27613-2-ND
N-Channel 30V 38A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 38A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27613-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27613-6-ND
Single FETs, MOSFETs 296-27613-6-ND
N-Channel 30V 38A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 38A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27613-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27613-1-ND
Single FETs, MOSFETs 296-27613-1-ND
N-Channel 30V 38A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 38A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17312Q5 - 080036-CSD17312Q5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17312Q5
080036-CSD17312Q5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17312Q5 080036-CSD17312Q5
Manufacturer: Texas Instruments Win Source Part Number: 080036-CSD17312Q5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON-CLIP (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 38A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 36nC @ 4.5V Max Input Capacitance: 5240pF @ 15V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 1.5 mOhm @ 35A, 8V Alternative Parts (Cross-Reference): NTMFS4982NFT1G; IRFH5301TR2PBF; CSD17312Q5; AON7758; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080036-CSD17312Q5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON-CLIP (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 38A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 36nC @ 4.5V
Max Input Capacitance: 5240pF @ 15V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 1.5 mOhm @ 35A, 8V
Alternative Parts (Cross-Reference): NTMFS4982NFT1G; IRFH5301TR2PBF; CSD17312Q5; AON7758;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 1.7mOhm 100A MOSFET Transistor
278-CSD17312Q5
30V 1.7mOhm 100A MOSFET Transistor 278-CSD17312Q5
30V N-CH MOSFET, 1.7mOhm, 100A, SON5x6, NexFET Product overview: CSD17312Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.7mOhm, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.7mOhm, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17312Q5 can be used for catalog matching and distributor lookup.

30V N-CH MOSFET, 1.7mOhm, 100A, SON5x6, NexFET Product overview: CSD17312Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.7mOhm, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.7mOhm, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17312Q5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17312Q5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17312Q5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17312Q5
MOSFET N-CH 30V 38A/100A 8VSON

MOSFET N-CH 30V 38A/100A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Channel NexFET Power MOSFET

MOSFET 30V N-Channel NexFET Power MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 30V, 100A, 8Son; Transistor Polarity Texas Instruments - 53AH6776 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 100A, 8Son; Transistor Polarity Texas Instruments
53AH6776
Mosfet, N-Ch, 30V, 100A, 8Son; Transistor Polarity Texas Instruments 53AH6776
MOSFET, N-CH, 30V, 100A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0012ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.1V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 30V, 100A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0012ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.1V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD17312Q5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17312Q5
Single FETs, MOSFETs CSD17312Q5
MOSFET N-CH 30V 38A/100A 8VSON

MOSFET N-CH 30V 38A/100A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17312Q5 296-27613-2-ND 080036-CSD17312Q5 278-CSD17312Q5 CSD17312Q5 CSD17312Q5 53AH6776 CSD17312Q5
Product Name CSD17312Q5 30V N-Channel NexFET? Power MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17312Q5 30V 1.7mOhm 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 100A, 8Son; Transistor Polarity Texas Instruments Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0017 ohms 0.0012 ohms
IDSS 200000 milliamps 35000 milliamps 38000 milliamps
QG 28 nC
Unlock Full Specs
to access all available technical data