APOLLO LAKE EFFICIENCY
The Apollo Lake generation processors do more with less by delivering powerful performance with low power consumption. Apollo Lake also brings greatly improved graphical performance for taking on complex multimedia tasks. When configured with up to 8GB of dual channel DDR3L 1866MHz memory, the MC610-10 is ready for heavy multitasking workloads. The MC610-10 is available with optional 4G LTE connectivity, enabling remote network access or failover protection.
DURABLE, EXPANDABLE, REMARKABLE
Designed with versatility in mind, the MC610-10 is enclosed in an expandable, scratch-resistant, all-metal enclosure that's tough enough for commercial applications and sleek enough for office desktops. The cross-case ventilation is optimized for low noise and reliable 24/7 operation. With both a mPCIe slot and a PCIe x1 slot, the MC610-10 enables out-of-the-box customization to adapt to your connectivity need.
INDUSTRY 4.0 WORKSTATION
Ready for Industry 4.0, the MC610-10 features I/O that connects to equipment old and new. Offering legacy support are three native COM ports and optional three RS-232 COM ports available for peripherals and equipment, two PS/2 ports for KVMs, and a VGA port for a display option. Rounding out the I/O are two Gb LAN ports, four USB 3.0 ports, and an HDMI port. Available with a PCIe x1 slot and a full/half height mPCIe slot as well as two M.2 slots (one for an SSD and one for wireless connectivity). The MC610-10 is ready to meet the I/O needs of today’s connected industrial applications.
CELLULAR CONNECTIVITY
This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.
Windows Compatibility: Please note, the Intel Whiskey Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.
| OnLogic Inc. | |
|---|---|
| Product Category | Computers |
| Product Number | MC610-10 |
| Product Name | MC610-10 Industrial Intel 9th Gen Celeron/Pentium Mini-ITX Expandable Computer |
| Operating System | Microsoft® |
| Processor | Intel 386 Family; Intel Celeron ; Intel Pentium |
| Speed | 1100 MHz |