OnLogic Inc. TM270 Intel N-Series Low Profile ThinManager® Ready Thin Client with Quad LAN TM270

Description
SECURE INDUSTRIAL VIRTUALIZATION WITH INTEL N-SERIES The TM270 brings high-efficiency, multi-screen industrial virtualization to your centralized workstation architecture. Based on our Helix 320 hardware platform, it combines efficient 4-core or 8-core Intel N-Series processors with up to 16GB of high-speed LPDDR5 memory. This allows the system to effortlessly drive complex human-machine interface (HMI) graphics while keeping local power draw to a minimum. Arriving at your facility pre-configured for instant connection to your ThinManager server, the TM270 simplifies client deployment across large device fleets. A guaranteed 5-year hardware availability lifecycle secures your deployment against the costs of unexpected re-certification and infrastructure redesigns. LOW-PROFILE CHASSIS KEEPS OUT INDUSTRIAL HAZARDS Built around a fanless and ventless passive cooling design, the TM270 is engineered to maintain complete terminal reliability in conditions that would cause conventional office thin clients to fail. The low-profile chassis easily slides onto crowded DIN rails or into wall-mount layouts right at the workstation. Completely eliminating moving parts and vents in the enclosure keeps the system protected from airborne dust, metallic shavings, and vibration. To handle severe plant floor electrical noise, the system passes strict medical immunity testing, and includes a flexible 12 to 36V DC terminal block power input. REDUNDANT NETWORK CONNECTIVITY AND TRIPLE DISPLAYS The TM270 provides the physical port density needed to eliminate expensive add-on expansion cards and unreliable dongles. Four native 2.5 GbE LAN ports provide ultra-high-speed network connectivity and failover redundancy to guarantee constant server communication. For enhanced user visibility, the thin client can drive up to three independent displays simultaneously via two native DisplayPorts and two DisplayPort over USB-C connections. Legacy field devices are supported through a robust 14-pin dual serial terminal block for adjustable RS-232/422/485 communication protocols, and available Wi-Fi allows the system to be booted wirelessly.
Request a Quote
Description
SECURE INDUSTRIAL VIRTUALIZATION WITH INTEL N-SERIES The TM270 brings high-efficiency, multi-screen industrial virtualization to your centralized workstation architecture. Based on our Helix 320 hardware platform, it combines efficient 4-core or 8-core Intel N-Series processors with up to 16GB of high-speed LPDDR5 memory. This allows the system to effortlessly drive complex human-machine interface (HMI) graphics while keeping local power draw to a minimum. Arriving at your facility pre-configured for instant connection to your ThinManager server, the TM270 simplifies client deployment across large device fleets. A guaranteed 5-year hardware availability lifecycle secures your deployment against the costs of unexpected re-certification and infrastructure redesigns. LOW-PROFILE CHASSIS KEEPS OUT INDUSTRIAL HAZARDS Built around a fanless and ventless passive cooling design, the TM270 is engineered to maintain complete terminal reliability in conditions that would cause conventional office thin clients to fail. The low-profile chassis easily slides onto crowded DIN rails or into wall-mount layouts right at the workstation. Completely eliminating moving parts and vents in the enclosure keeps the system protected from airborne dust, metallic shavings, and vibration. To handle severe plant floor electrical noise, the system passes strict medical immunity testing, and includes a flexible 12 to 36V DC terminal block power input. REDUNDANT NETWORK CONNECTIVITY AND TRIPLE DISPLAYS The TM270 provides the physical port density needed to eliminate expensive add-on expansion cards and unreliable dongles. Four native 2.5 GbE LAN ports provide ultra-high-speed network connectivity and failover redundancy to guarantee constant server communication. For enhanced user visibility, the thin client can drive up to three independent displays simultaneously via two native DisplayPorts and two DisplayPort over USB-C connections. Legacy field devices are supported through a robust 14-pin dual serial terminal block for adjustable RS-232/422/485 communication protocols, and available Wi-Fi allows the system to be booted wirelessly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TM270 Intel N-Series Low Profile ThinManager® Ready Thin Client with Quad LAN - TM270 - OnLogic Inc.
South Burlington, VT, United States
TM270 Intel N-Series Low Profile ThinManager® Ready Thin Client with Quad LAN
TM270
TM270 Intel N-Series Low Profile ThinManager® Ready Thin Client with Quad LAN TM270
SECURE INDUSTRIAL VIRTUALIZATION WITH INTEL N-SERIES The TM270 brings high-efficiency, multi-screen industrial virtualization to your centralized workstation architecture. Based on our Helix 320 hardware platform, it combines efficient 4-core or 8-core Intel N-Series processors with up to 16GB of high-speed LPDDR5 memory. This allows the system to effortlessly drive complex human-machine interface (HMI) graphics while keeping local power draw to a minimum. Arriving at your facility pre-configured for instant connection to your ThinManager server, the TM270 simplifies client deployment across large device fleets. A guaranteed 5-year hardware availability lifecycle secures your deployment against the costs of unexpected re-certification and infrastructure redesigns. LOW-PROFILE CHASSIS KEEPS OUT INDUSTRIAL HAZARDS Built around a fanless and ventless passive cooling design, the TM270 is engineered to maintain complete terminal reliability in conditions that would cause conventional office thin clients to fail. The low-profile chassis easily slides onto crowded DIN rails or into wall-mount layouts right at the workstation. Completely eliminating moving parts and vents in the enclosure keeps the system protected from airborne dust, metallic shavings, and vibration. To handle severe plant floor electrical noise, the system passes strict medical immunity testing, and includes a flexible 12 to 36V DC terminal block power input. REDUNDANT NETWORK CONNECTIVITY AND TRIPLE DISPLAYS The TM270 provides the physical port density needed to eliminate expensive add-on expansion cards and unreliable dongles. Four native 2.5 GbE LAN ports provide ultra-high-speed network connectivity and failover redundancy to guarantee constant server communication. For enhanced user visibility, the thin client can drive up to three independent displays simultaneously via two native DisplayPorts and two DisplayPort over USB-C connections. Legacy field devices are supported through a robust 14-pin dual serial terminal block for adjustable RS-232/422/485 communication protocols, and available Wi-Fi allows the system to be booted wirelessly.

SECURE INDUSTRIAL VIRTUALIZATION WITH INTEL N-SERIES

The TM270 brings high-efficiency, multi-screen industrial virtualization to your centralized workstation architecture. Based on our Helix 320 hardware platform, it combines efficient 4-core or 8-core Intel N-Series processors with up to 16GB of high-speed LPDDR5 memory. This allows the system to effortlessly drive complex human-machine interface (HMI) graphics while keeping local power draw to a minimum. Arriving at your facility pre-configured for instant connection to your ThinManager server, the TM270 simplifies client deployment across large device fleets. A guaranteed 5-year hardware availability lifecycle secures your deployment against the costs of unexpected re-certification and infrastructure redesigns.

LOW-PROFILE CHASSIS KEEPS OUT INDUSTRIAL HAZARDS

Built around a fanless and ventless passive cooling design, the TM270 is engineered to maintain complete terminal reliability in conditions that would cause conventional office thin clients to fail. The low-profile chassis easily slides onto crowded DIN rails or into wall-mount layouts right at the workstation. Completely eliminating moving parts and vents in the enclosure keeps the system protected from airborne dust, metallic shavings, and vibration. To handle severe plant floor electrical noise, the system passes strict medical immunity testing, and includes a flexible 12 to 36V DC terminal block power input.

REDUNDANT NETWORK CONNECTIVITY AND TRIPLE DISPLAYS

The TM270 provides the physical port density needed to eliminate expensive add-on expansion cards and unreliable dongles. Four native 2.5 GbE LAN ports provide ultra-high-speed network connectivity and failover redundancy to guarantee constant server communication. For enhanced user visibility, the thin client can drive up to three independent displays simultaneously via two native DisplayPorts and two DisplayPort over USB-C connections. Legacy field devices are supported through a robust 14-pin dual serial terminal block for adjustable RS-232/422/485 communication protocols, and available Wi-Fi allows the system to be booted wirelessly.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number TM270
Product Name TM270 Intel N-Series Low Profile ThinManager® Ready Thin Client with Quad LAN
Processor Intel 386 Family; Intel® N250 Intel® N355
Unlock Full Specs
to access all available technical data

Similar Products

Helix 525 Fanless Industrial Computer with NVIDIA MXM AI GPU Expansion - HX525 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
Fanless Industrial Intel Skylake Computer - ML600G-52 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
Helix 320 with ZEDEDA Intel N-Series Low Profile Edge Orchestration Gateway with Quad LAN - ZEDEDA-HX320 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® N250 Intel® N355
Speed 3800 to 3900 MHz
Operating Temperature ? to 122 F (? to 50 C)
View Details
MC510-55 Intel® 13th Gen Edge Computer - MC510-55 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Socket LGA 1700 - Raptor/Alder/Bartlett Lake
Main Memory 64.00 GB
View Details