OnLogic Inc. ML350G-10 Low Profile Intel 9th Gen Celeron/Pentium Fanless Industrial Computer ML350G-10

Description
HITTING THE MARK The ML350G-10 packs a punch with its energy efficient Celeron N3350 Dual-Core or Pentium N4200 Quad-Core CPUs. Multitasking is a breeze with support for up to 8 GB of DDR3L memory and dual independent displays. The system also features Intel Platform Trust Technology (PTT), key management for Windows 10, and hard drive encryption via BitLocker, perfect for banking or medical applications to secure sensitive data. KEEPING A LOW PROFILE Limited on space? The ML350G-10's low 1.5" profile can be installed in almost any industrial application with support for DIN, VESA, and wall mounting solutions. Rest easy knowing sensitive internal components are protected from dust, debris, chemicals, and moisture with OnLogic's integrated Hardshell™ Fanless Technology. Its rugged design, wide 9~24V power input, and removal of moving parts dramatically improve the lifespan of the system. The ML350G-10's modularity also makes it a perfect choice for branding, labeling, and other customization options. DESIGNED TO CONNECT The ML350G-10's purpose-built I/O was engineered specifically for the needs of industrial computing. It seamlessly connects to modern and legacy peripherals with seven USB ports (including two USB 3.0 and one USB type C) and one Gb LAN port (with a second LAN port available when paired with the N4200 processor). The Apollo Lake CPU family brings improved multimedia performance, powering dual independent HD displays via two DisplayPort connectors. The ML350G-10 is unique in its class, finally bringing CEC to the x86 playing field for simplified power control and system management (Please contact us for more details). ENGINEERED TO SUCCEED The ML350G-10 brings connectivity to the next level and does what other systems this size can only dream of. Two full height mini-PCIe slots (one full/half height one multiplexer mSATA) and one mSATA give it 4G LTE, WiFi/Bluetooth, and high-speed storage capabilities. It can also be configured to house two storage drives simultaneously, making it one of the smallest multi-drive systems available. Available is the Google Coral vision processing unit which brings neural computing to the low profile ML350G-10.There are also options for dual COM ports or dual CAN bus expansion for industrial automation systems or retrofitting aging infrastructure. Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.
Request a Quote
Description
HITTING THE MARK The ML350G-10 packs a punch with its energy efficient Celeron N3350 Dual-Core or Pentium N4200 Quad-Core CPUs. Multitasking is a breeze with support for up to 8 GB of DDR3L memory and dual independent displays. The system also features Intel Platform Trust Technology (PTT), key management for Windows 10, and hard drive encryption via BitLocker, perfect for banking or medical applications to secure sensitive data. KEEPING A LOW PROFILE Limited on space? The ML350G-10's low 1.5" profile can be installed in almost any industrial application with support for DIN, VESA, and wall mounting solutions. Rest easy knowing sensitive internal components are protected from dust, debris, chemicals, and moisture with OnLogic's integrated Hardshell™ Fanless Technology. Its rugged design, wide 9~24V power input, and removal of moving parts dramatically improve the lifespan of the system. The ML350G-10's modularity also makes it a perfect choice for branding, labeling, and other customization options. DESIGNED TO CONNECT The ML350G-10's purpose-built I/O was engineered specifically for the needs of industrial computing. It seamlessly connects to modern and legacy peripherals with seven USB ports (including two USB 3.0 and one USB type C) and one Gb LAN port (with a second LAN port available when paired with the N4200 processor). The Apollo Lake CPU family brings improved multimedia performance, powering dual independent HD displays via two DisplayPort connectors. The ML350G-10 is unique in its class, finally bringing CEC to the x86 playing field for simplified power control and system management (Please contact us for more details). ENGINEERED TO SUCCEED The ML350G-10 brings connectivity to the next level and does what other systems this size can only dream of. Two full height mini-PCIe slots (one full/half height one multiplexer mSATA) and one mSATA give it 4G LTE, WiFi/Bluetooth, and high-speed storage capabilities. It can also be configured to house two storage drives simultaneously, making it one of the smallest multi-drive systems available. Available is the Google Coral vision processing unit which brings neural computing to the low profile ML350G-10.There are also options for dual COM ports or dual CAN bus expansion for industrial automation systems or retrofitting aging infrastructure. Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ML350G-10 Low Profile Intel 9th Gen Celeron/Pentium Fanless Industrial Computer - ML350G-10 - OnLogic Inc.
South Burlington, VT, United States
ML350G-10 Low Profile Intel 9th Gen Celeron/Pentium Fanless Industrial Computer
ML350G-10
ML350G-10 Low Profile Intel 9th Gen Celeron/Pentium Fanless Industrial Computer ML350G-10
HITTING THE MARK The ML350G-10 packs a punch with its energy efficient Celeron N3350 Dual-Core or Pentium N4200 Quad-Core CPUs. Multitasking is a breeze with support for up to 8 GB of DDR3L memory and dual independent displays. The system also features Intel Platform Trust Technology (PTT), key management for Windows 10, and hard drive encryption via BitLocker, perfect for banking or medical applications to secure sensitive data. KEEPING A LOW PROFILE Limited on space? The ML350G-10's low 1.5" profile can be installed in almost any industrial application with support for DIN, VESA, and wall mounting solutions. Rest easy knowing sensitive internal components are protected from dust, debris, chemicals, and moisture with OnLogic's integrated Hardshell™ Fanless Technology. Its rugged design, wide 9~24V power input, and removal of moving parts dramatically improve the lifespan of the system. The ML350G-10's modularity also makes it a perfect choice for branding, labeling, and other customization options. DESIGNED TO CONNECT The ML350G-10's purpose-built I/O was engineered specifically for the needs of industrial computing. It seamlessly connects to modern and legacy peripherals with seven USB ports (including two USB 3.0 and one USB type C) and one Gb LAN port (with a second LAN port available when paired with the N4200 processor). The Apollo Lake CPU family brings improved multimedia performance, powering dual independent HD displays via two DisplayPort connectors. The ML350G-10 is unique in its class, finally bringing CEC to the x86 playing field for simplified power control and system management (Please contact us for more details). ENGINEERED TO SUCCEED The ML350G-10 brings connectivity to the next level and does what other systems this size can only dream of. Two full height mini-PCIe slots (one full/half height one multiplexer mSATA) and one mSATA give it 4G LTE, WiFi/Bluetooth, and high-speed storage capabilities. It can also be configured to house two storage drives simultaneously, making it one of the smallest multi-drive systems available. Available is the Google Coral vision processing unit which brings neural computing to the low profile ML350G-10.There are also options for dual COM ports or dual CAN bus expansion for industrial automation systems or retrofitting aging infrastructure. Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.

HITTING THE MARK

The ML350G-10 packs a punch with its energy efficient Celeron N3350 Dual-Core or Pentium N4200 Quad-Core CPUs. Multitasking is a breeze with support for up to 8 GB of DDR3L memory and dual independent displays. The system also features Intel Platform Trust Technology (PTT), key management for Windows 10, and hard drive encryption via BitLocker, perfect for banking or medical applications to secure sensitive data.

KEEPING A LOW PROFILE

Limited on space? The ML350G-10's low 1.5" profile can be installed in almost any industrial application with support for DIN, VESA, and wall mounting solutions. Rest easy knowing sensitive internal components are protected from dust, debris, chemicals, and moisture with OnLogic's integrated Hardshell™ Fanless Technology. Its rugged design, wide 9~24V power input, and removal of moving parts dramatically improve the lifespan of the system. The ML350G-10's modularity also makes it a perfect choice for branding, labeling, and other customization options.

DESIGNED TO CONNECT

The ML350G-10's purpose-built I/O was engineered specifically for the needs of industrial computing. It seamlessly connects to modern and legacy peripherals with seven USB ports (including two USB 3.0 and one USB type C) and one Gb LAN port (with a second LAN port available when paired with the N4200 processor). The Apollo Lake CPU family brings improved multimedia performance, powering dual independent HD displays via two DisplayPort connectors. The ML350G-10 is unique in its class, finally bringing CEC to the x86 playing field for simplified power control and system management (Please contact us for more details).

ENGINEERED TO SUCCEED

The ML350G-10 brings connectivity to the next level and does what other systems this size can only dream of. Two full height mini-PCIe slots (one full/half height one multiplexer mSATA) and one mSATA give it 4G LTE, WiFi/Bluetooth, and high-speed storage capabilities. It can also be configured to house two storage drives simultaneously, making it one of the smallest multi-drive systems available. Available is the Google Coral vision processing unit which brings neural computing to the low profile ML350G-10.There are also options for dual COM ports or dual CAN bus expansion for industrial automation systems or retrofitting aging infrastructure.

Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Ruggedized Computers
Product Number ML350G-10
Product Name ML350G-10 Low Profile Intel 9th Gen Celeron/Pentium Fanless Industrial Computer
General Features Ruggedized; Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Karbon 700-SE High-Performance Rugged Edge Computer - K700-SE-2 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium ; Intel Xeon
View Details
Karbon 410 Intel Atom Compact Rugged Computer - K410 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Operating System Linux; Microsoft®
Processor Intel 386 Family; Intel Atom
View Details
Karbon 802 High-Performance Rugged Computer w/ModBay - K802 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
View Details
Karbon 700-X2 Expanded High-Performance Rugged Edge Computer - K700-X2-2 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium ; Intel Xeon
View Details