OnLogic Inc. CL210G-11 Ultra Small Quad Core Fanless Industrial Edge Computer CL210G-11

Description
COMPACT AND SECURE The CL210G-11 is an ultra compact fanless computer that brings Quad-Core performance to a tiny footprint with robust connectivity . Powered by Intel’s Pentium N4200 processor and 4 GB of LPDDR4 memory, the CL210G-11 is a snappy and efficient solution that seamlessly integrates into your application with its x86 architecture. The CL200 also features Intel Platform Trust Technology (PTT), a firmware implementation to TPM that meets TPM 2.0 standards to keep your system secure. DURABLE AND VERSATILE The CL210G-11’s industrial-grade Hardshell™ Fanless Technology not only looks good, but also protects the system from dust, debris, chemical, and moisture ingress. Its unique cast aluminum chassis efficiently dissipates heat while allowing space-saving mounting options such as VESA, wall, and DIN rail mounting. IMPRESSIVE CONNECTIVITY Packed into its ultra compact chassis is a complete I/O coastline, giving the CL210G-11 impressive connectivity for its size. Every side of the system is utilized for I/O, with two USB 3.0 ports, two Gb LAN ports, and two mini DisplayPorts. The bottom features one 9-pin RS-232 box header port and one USB 2.0 port. The top has four antenna holes for Wi-Fi or LTE via the system’s two mPCIe slots (one full-height, one half-height). Available with the Intel Movidius Myriad 2 vision processing unit which brings neural computing to the ultra small form factor CL210G-11. If more than the 64 GB of eMMC storage is needed, an mSATA slot (shared with the full-height mPCIe) or microSD card slot on the back can be used to expand. And with optional 4G LTE connectivity, remote network access and failover protection has never been easier. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. Bronze Award Winner For Product Innovation - IMTS 2018 "The CL200 is essentially an industrial grade single-board computer (SBC). SBCs like BeagleBones and Raspberry Pis are commonly used for sensor implementation and for the optimization of data collection on industrial equipment, whether it's for academic purposes or to aid a factory in attempt to achieve World Class OEE. SBCs are often physically fragile and lacking in computational capability. OnLogic solves this issue by offering a more powerful SBC with substantial memory and protective enclosure with multiple mounting and placement options." ~IMTS Awards Committee Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information. CL210G-11 is achieving energy transition with neoom “The field of application – today's most demanding industrial IoT and edge environments – fit our intended use: the Internet of Energy.” - ANDREAS BUCHNER, PRODUCT MANAGER AT NEOOM Read more OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote
Description
COMPACT AND SECURE The CL210G-11 is an ultra compact fanless computer that brings Quad-Core performance to a tiny footprint with robust connectivity . Powered by Intel’s Pentium N4200 processor and 4 GB of LPDDR4 memory, the CL210G-11 is a snappy and efficient solution that seamlessly integrates into your application with its x86 architecture. The CL200 also features Intel Platform Trust Technology (PTT), a firmware implementation to TPM that meets TPM 2.0 standards to keep your system secure. DURABLE AND VERSATILE The CL210G-11’s industrial-grade Hardshell™ Fanless Technology not only looks good, but also protects the system from dust, debris, chemical, and moisture ingress. Its unique cast aluminum chassis efficiently dissipates heat while allowing space-saving mounting options such as VESA, wall, and DIN rail mounting. IMPRESSIVE CONNECTIVITY Packed into its ultra compact chassis is a complete I/O coastline, giving the CL210G-11 impressive connectivity for its size. Every side of the system is utilized for I/O, with two USB 3.0 ports, two Gb LAN ports, and two mini DisplayPorts. The bottom features one 9-pin RS-232 box header port and one USB 2.0 port. The top has four antenna holes for Wi-Fi or LTE via the system’s two mPCIe slots (one full-height, one half-height). Available with the Intel Movidius Myriad 2 vision processing unit which brings neural computing to the ultra small form factor CL210G-11. If more than the 64 GB of eMMC storage is needed, an mSATA slot (shared with the full-height mPCIe) or microSD card slot on the back can be used to expand. And with optional 4G LTE connectivity, remote network access and failover protection has never been easier. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. Bronze Award Winner For Product Innovation - IMTS 2018 "The CL200 is essentially an industrial grade single-board computer (SBC). SBCs like BeagleBones and Raspberry Pis are commonly used for sensor implementation and for the optimization of data collection on industrial equipment, whether it's for academic purposes or to aid a factory in attempt to achieve World Class OEE. SBCs are often physically fragile and lacking in computational capability. OnLogic solves this issue by offering a more powerful SBC with substantial memory and protective enclosure with multiple mounting and placement options." ~IMTS Awards Committee Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information. CL210G-11 is achieving energy transition with neoom “The field of application – today's most demanding industrial IoT and edge environments – fit our intended use: the Internet of Energy.” - ANDREAS BUCHNER, PRODUCT MANAGER AT NEOOM Read more OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CL210G-11 Ultra Small Quad Core Fanless Industrial Edge Computer - CL210G-11 - OnLogic Inc.
South Burlington, VT, United States
CL210G-11 Ultra Small Quad Core Fanless Industrial Edge Computer
CL210G-11
CL210G-11 Ultra Small Quad Core Fanless Industrial Edge Computer CL210G-11
COMPACT AND SECURE The CL210G-11 is an ultra compact fanless computer that brings Quad-Core performance to a tiny footprint with robust connectivity . Powered by Intel’s Pentium N4200 processor and 4 GB of LPDDR4 memory, the CL210G-11 is a snappy and efficient solution that seamlessly integrates into your application with its x86 architecture. The CL200 also features Intel Platform Trust Technology (PTT), a firmware implementation to TPM that meets TPM 2.0 standards to keep your system secure. DURABLE AND VERSATILE The CL210G-11’s industrial-grade Hardshell™ Fanless Technology not only looks good, but also protects the system from dust, debris, chemical, and moisture ingress. Its unique cast aluminum chassis efficiently dissipates heat while allowing space-saving mounting options such as VESA, wall, and DIN rail mounting. IMPRESSIVE CONNECTIVITY Packed into its ultra compact chassis is a complete I/O coastline, giving the CL210G-11 impressive connectivity for its size. Every side of the system is utilized for I/O, with two USB 3.0 ports, two Gb LAN ports, and two mini DisplayPorts. The bottom features one 9-pin RS-232 box header port and one USB 2.0 port. The top has four antenna holes for Wi-Fi or LTE via the system’s two mPCIe slots (one full-height, one half-height). Available with the Intel Movidius Myriad 2 vision processing unit which brings neural computing to the ultra small form factor CL210G-11. If more than the 64 GB of eMMC storage is needed, an mSATA slot (shared with the full-height mPCIe) or microSD card slot on the back can be used to expand. And with optional 4G LTE connectivity, remote network access and failover protection has never been easier. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. Bronze Award Winner For Product Innovation - IMTS 2018 "The CL200 is essentially an industrial grade single-board computer (SBC). SBCs like BeagleBones and Raspberry Pis are commonly used for sensor implementation and for the optimization of data collection on industrial equipment, whether it's for academic purposes or to aid a factory in attempt to achieve World Class OEE. SBCs are often physically fragile and lacking in computational capability. OnLogic solves this issue by offering a more powerful SBC with substantial memory and protective enclosure with multiple mounting and placement options." ~IMTS Awards Committee Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information. CL210G-11 is achieving energy transition with neoom “The field of application – today's most demanding industrial IoT and edge environments – fit our intended use: the Internet of Energy.” - ANDREAS BUCHNER, PRODUCT MANAGER AT NEOOM Read more OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

COMPACT AND SECURE

The CL210G-11 is an ultra compact fanless computer that brings Quad-Core performance to a tiny footprint with robust connectivity . Powered by Intel’s Pentium N4200 processor and 4 GB of LPDDR4 memory, the CL210G-11 is a snappy and efficient solution that seamlessly integrates into your application with its x86 architecture. The CL200 also features Intel Platform Trust Technology (PTT), a firmware implementation to TPM that meets TPM 2.0 standards to keep your system secure.

DURABLE AND VERSATILE

The CL210G-11’s industrial-grade Hardshell™ Fanless Technology not only looks good, but also protects the system from dust, debris, chemical, and moisture ingress. Its unique cast aluminum chassis efficiently dissipates heat while allowing space-saving mounting options such as VESA, wall, and DIN rail mounting.

IMPRESSIVE CONNECTIVITY

Packed into its ultra compact chassis is a complete I/O coastline, giving the CL210G-11 impressive connectivity for its size. Every side of the system is utilized for I/O, with two USB 3.0 ports, two Gb LAN ports, and two mini DisplayPorts. The bottom features one 9-pin RS-232 box header port and one USB 2.0 port. The top has four antenna holes for Wi-Fi or LTE via the system’s two mPCIe slots (one full-height, one half-height). Available with the Intel Movidius Myriad 2 vision processing unit which brings neural computing to the ultra small form factor CL210G-11. If more than the 64 GB of eMMC storage is needed, an mSATA slot (shared with the full-height mPCIe) or microSD card slot on the back can be used to expand. And with optional 4G LTE connectivity, remote network access and failover protection has never been easier.

CELLULAR CONNECTIVITY

This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

Bronze Award Winner For Product Innovation - IMTS 2018

"The CL200 is essentially an industrial grade single-board computer (SBC). SBCs like BeagleBones and Raspberry Pis are commonly used for sensor implementation and for the optimization of data collection on industrial equipment, whether it's for academic purposes or to aid a factory in attempt to achieve World Class OEE. SBCs are often physically fragile and lacking in computational capability. OnLogic solves this issue by offering a more powerful SBC with substantial memory and protective enclosure with multiple mounting and placement options." ~IMTS Awards Committee

Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.

CL210G-11 is achieving energy transition with neoom

“The field of application – today's most demanding industrial IoT and edge environments – fit our intended use: the Internet of Energy.”

- ANDREAS BUCHNER, PRODUCT MANAGER AT NEOOM

Read more

OnLogic & Intel®: Powering Possibilities

Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number CL210G-11
Product Name CL210G-11 Ultra Small Quad Core Fanless Industrial Edge Computer
Operating System Microsoft®
Processor Intel 386 Family; Intel Pentium
Speed 1100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ML100G-56 Fanless Intel Core Ultra Industrial NUC - ML100G-56 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125U Intel® Core™ Ultra 7 155U
Speed 1200 to 4800 MHz
Main Memory 96.00 GB
View Details
Helix 320 Intel N-Series Low Profile Industrial Edge Gateway with Quad LAN - HX320 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® N250 Intel® N355
Speed 3800 to 3900 MHz
Main Memory 16.00 GB
View Details
Karbon 700-SE High-Performance Rugged Edge Computer - K700-SE-2 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium ; Intel Xeon
Main Memory 64.00 GB
View Details
ML510G-50 Compact Fanless Industrial Intel 8th Gen Computer - ML510G-50 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 104 F (? to 40 C)
View Details