OnLogic Inc. ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC ML100G-42

Description
AMD RYZEN PERFORMANCE & EFFICIENCY The ML100G-42 industrial NUC is powered by the AMD Ryzen 7 8840U, featuring 8 cores and 16 threads, providing excellent multi-threaded performance. Combined with up to 96GB of DDR5 memory and an integrated Neural Processing Unit (NPU), this compact powerhouse is well suited for demanding industrial applications like data processing, simulation, or machine learning, and AI inferencing at the edge. ENGINEERED TO SURVIVE AT THE EDGE Solid-state industrial components and the removal of moving parts significantly extend the lifespan of the system while versatile mounting options allow the ML100G-42 to fit into space-constrained applications. Our Hardshell™ Fanless Technology is optimized for reliable passive cooling and protects the system from airborne contaminant ingress. Power input of 12 to 24 VDC, an industrial operating temperature range, an ultra-compact footprint, and a variety of mounting options, mean you can install the ML100G-42 wherever you need it. QUAD-DISPLAY CAPABLE With a variety of I/O options, including USB-C, HDMI 2.1, and 2.5GbE LAN, the ML100G-42 industrial NUC easily connects to a range of peripherals and networks. Additionally, onboard M.2 provides ample opportunities for expansion, allowing you to customize your system to meet your specific needs with additional storage, RS-232 COM for legacy connectivity, or an onboard Hailo AI accelerator.
Request a Quote
Description
AMD RYZEN PERFORMANCE & EFFICIENCY The ML100G-42 industrial NUC is powered by the AMD Ryzen 7 8840U, featuring 8 cores and 16 threads, providing excellent multi-threaded performance. Combined with up to 96GB of DDR5 memory and an integrated Neural Processing Unit (NPU), this compact powerhouse is well suited for demanding industrial applications like data processing, simulation, or machine learning, and AI inferencing at the edge. ENGINEERED TO SURVIVE AT THE EDGE Solid-state industrial components and the removal of moving parts significantly extend the lifespan of the system while versatile mounting options allow the ML100G-42 to fit into space-constrained applications. Our Hardshell™ Fanless Technology is optimized for reliable passive cooling and protects the system from airborne contaminant ingress. Power input of 12 to 24 VDC, an industrial operating temperature range, an ultra-compact footprint, and a variety of mounting options, mean you can install the ML100G-42 wherever you need it. QUAD-DISPLAY CAPABLE With a variety of I/O options, including USB-C, HDMI 2.1, and 2.5GbE LAN, the ML100G-42 industrial NUC easily connects to a range of peripherals and networks. Additionally, onboard M.2 provides ample opportunities for expansion, allowing you to customize your system to meet your specific needs with additional storage, RS-232 COM for legacy connectivity, or an onboard Hailo AI accelerator.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC - ML100G-42 - OnLogic Inc.
South Burlington, VT, United States
ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC
ML100G-42
ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC ML100G-42
AMD RYZEN PERFORMANCE & EFFICIENCY The ML100G-42 industrial NUC is powered by the AMD Ryzen 7 8840U, featuring 8 cores and 16 threads, providing excellent multi-threaded performance. Combined with up to 96GB of DDR5 memory and an integrated Neural Processing Unit (NPU), this compact powerhouse is well suited for demanding industrial applications like data processing, simulation, or machine learning, and AI inferencing at the edge. ENGINEERED TO SURVIVE AT THE EDGE Solid-state industrial components and the removal of moving parts significantly extend the lifespan of the system while versatile mounting options allow the ML100G-42 to fit into space-constrained applications. Our Hardshell™ Fanless Technology is optimized for reliable passive cooling and protects the system from airborne contaminant ingress. Power input of 12 to 24 VDC, an industrial operating temperature range, an ultra-compact footprint, and a variety of mounting options, mean you can install the ML100G-42 wherever you need it. QUAD-DISPLAY CAPABLE With a variety of I/O options, including USB-C, HDMI 2.1, and 2.5GbE LAN, the ML100G-42 industrial NUC easily connects to a range of peripherals and networks. Additionally, onboard M.2 provides ample opportunities for expansion, allowing you to customize your system to meet your specific needs with additional storage, RS-232 COM for legacy connectivity, or an onboard Hailo AI accelerator.

AMD RYZEN PERFORMANCE & EFFICIENCY

The ML100G-42 industrial NUC is powered by the AMD Ryzen 7 8840U, featuring 8 cores and 16 threads, providing excellent multi-threaded performance. Combined with up to 96GB of DDR5 memory and an integrated Neural Processing Unit (NPU), this compact powerhouse is well suited for demanding industrial applications like data processing, simulation, or machine learning, and AI inferencing at the edge.

ENGINEERED TO SURVIVE AT THE EDGE

Solid-state industrial components and the removal of moving parts significantly extend the lifespan of the system while versatile mounting options allow the ML100G-42 to fit into space-constrained applications. Our Hardshell™ Fanless Technology is optimized for reliable passive cooling and protects the system from airborne contaminant ingress. Power input of 12 to 24 VDC, an industrial operating temperature range, an ultra-compact footprint, and a variety of mounting options, mean you can install the ML100G-42 wherever you need it.

QUAD-DISPLAY CAPABLE

With a variety of I/O options, including USB-C, HDMI 2.1, and 2.5GbE LAN, the ML100G-42 industrial NUC easily connects to a range of peripherals and networks. Additionally, onboard M.2 provides ample opportunities for expansion, allowing you to customize your system to meet your specific needs with additional storage, RS-232 COM for legacy connectivity, or an onboard Hailo AI accelerator.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number ML100G-42
Product Name ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC
Operating System Microsoft®
Unlock Full Specs
to access all available technical data

Similar Products

MC600-52 Industrial Intel 6th Gen Expandable Computer - MC600-52 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
ML100G-40 Compact Fanless AMD Ryzen Mini PC - ML100G-40 - OnLogic Inc.
Specs
Processor AMD Athlon; AMD Ryzen
Speed 2000 to 3600 MHz
Main Memory 16.00 GB
View Details
MC610-55 Intel® 13th Gen GPU Computer - MC610-55 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Socket LGA 1700 - Raptor/Alder Lake S
Main Memory 64.00 GB
View Details
Karbon 524 Rugged Fanless Industrial Computer with GPU/PCIe Expansion - K524 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details