OnLogic Inc. MC600-52 Industrial Intel 6th Gen Expandable Computer MC600-52

Description
POWERED BY SKYLAKE Perfectly balance horsepower and energy-efficiency with Intel Skylake processing. Ideal for commercial deployments requiring HD capable performance, the MC600-52 (part of the MC600 Series) features Intel's 6th Generation Core i processors paired with the advanced embedded H110 chipset. Supporting up to 32 GB of RAM and advanced features, including dual independent display and true 4K resolution, this system perfectly complements the most demanding multimedia applications. The MC600-52 is also available with optional 4G LTE connectivity, enabling remote network access or failover protection. ROOM TO GROW The MC600-52 was built with expansion in mind. The all metal enclosure allows you to install a wide range of PCIe cards. Available options include a 4-port network adapter as well as a 4-port PoE card. The MC600-52 can even be configured with an available AMD Radeon E6460 graphics card, making it ideally suited for graphics intensive applications like advanced digital signage. BUILT FOR INDUSTRY 4.0 The MC600-52 features a wide array of industrially-focused I/O and is uniquely suited to commercial and embedded deployments requiring a large versatile connectivity options or the need to connect multiple peripherals. Dual Gb LAN, one RS-232 and one RS-232/422/485 COM, 6 USB (including four USB 3.0 ports), and dual independent display support over HDMI, DisplayPort, or VGA make the MC600-52 a true industry 4.0 hub. Further enhance interface capabilities with PCIe expansion options, allowing for additional LAN or POE ports. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.
Request a Quote
Description
POWERED BY SKYLAKE Perfectly balance horsepower and energy-efficiency with Intel Skylake processing. Ideal for commercial deployments requiring HD capable performance, the MC600-52 (part of the MC600 Series) features Intel's 6th Generation Core i processors paired with the advanced embedded H110 chipset. Supporting up to 32 GB of RAM and advanced features, including dual independent display and true 4K resolution, this system perfectly complements the most demanding multimedia applications. The MC600-52 is also available with optional 4G LTE connectivity, enabling remote network access or failover protection. ROOM TO GROW The MC600-52 was built with expansion in mind. The all metal enclosure allows you to install a wide range of PCIe cards. Available options include a 4-port network adapter as well as a 4-port PoE card. The MC600-52 can even be configured with an available AMD Radeon E6460 graphics card, making it ideally suited for graphics intensive applications like advanced digital signage. BUILT FOR INDUSTRY 4.0 The MC600-52 features a wide array of industrially-focused I/O and is uniquely suited to commercial and embedded deployments requiring a large versatile connectivity options or the need to connect multiple peripherals. Dual Gb LAN, one RS-232 and one RS-232/422/485 COM, 6 USB (including four USB 3.0 ports), and dual independent display support over HDMI, DisplayPort, or VGA make the MC600-52 a true industry 4.0 hub. Further enhance interface capabilities with PCIe expansion options, allowing for additional LAN or POE ports. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MC600-52 Industrial Intel 6th Gen Expandable Computer - MC600-52 - OnLogic Inc.
South Burlington, VT, United States
MC600-52 Industrial Intel 6th Gen Expandable Computer
MC600-52
MC600-52 Industrial Intel 6th Gen Expandable Computer MC600-52
POWERED BY SKYLAKE Perfectly balance horsepower and energy-efficiency with Intel Skylake processing. Ideal for commercial deployments requiring HD capable performance, the MC600-52 (part of the MC600 Series) features Intel's 6th Generation Core i processors paired with the advanced embedded H110 chipset. Supporting up to 32 GB of RAM and advanced features, including dual independent display and true 4K resolution, this system perfectly complements the most demanding multimedia applications. The MC600-52 is also available with optional 4G LTE connectivity, enabling remote network access or failover protection. ROOM TO GROW The MC600-52 was built with expansion in mind. The all metal enclosure allows you to install a wide range of PCIe cards. Available options include a 4-port network adapter as well as a 4-port PoE card. The MC600-52 can even be configured with an available AMD Radeon E6460 graphics card, making it ideally suited for graphics intensive applications like advanced digital signage. BUILT FOR INDUSTRY 4.0 The MC600-52 features a wide array of industrially-focused I/O and is uniquely suited to commercial and embedded deployments requiring a large versatile connectivity options or the need to connect multiple peripherals. Dual Gb LAN, one RS-232 and one RS-232/422/485 COM, 6 USB (including four USB 3.0 ports), and dual independent display support over HDMI, DisplayPort, or VGA make the MC600-52 a true industry 4.0 hub. Further enhance interface capabilities with PCIe expansion options, allowing for additional LAN or POE ports. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

POWERED BY SKYLAKE

Perfectly balance horsepower and energy-efficiency with Intel Skylake processing. Ideal for commercial deployments requiring HD capable performance, the MC600-52 (part of the MC600 Series) features Intel's 6th Generation Core i processors paired with the advanced embedded H110 chipset. Supporting up to 32 GB of RAM and advanced features, including dual independent display and true 4K resolution, this system perfectly complements the most demanding multimedia applications. The MC600-52 is also available with optional 4G LTE connectivity, enabling remote network access or failover protection.

ROOM TO GROW

The MC600-52 was built with expansion in mind. The all metal enclosure allows you to install a wide range of PCIe cards. Available options include a 4-port network adapter as well as a 4-port PoE card. The MC600-52 can even be configured with an available AMD Radeon E6460 graphics card, making it ideally suited for graphics intensive applications like advanced digital signage.

BUILT FOR INDUSTRY 4.0

The MC600-52 features a wide array of industrially-focused I/O and is uniquely suited to commercial and embedded deployments requiring a large versatile connectivity options or the need to connect multiple peripherals. Dual Gb LAN, one RS-232 and one RS-232/422/485 COM, 6 USB (including four USB 3.0 ports), and dual independent display support over HDMI, DisplayPort, or VGA make the MC600-52 a true industry 4.0 hub. Further enhance interface capabilities with PCIe expansion options, allowing for additional LAN or POE ports.

CELLULAR CONNECTIVITY

This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number MC600-52
Product Name MC600-52 Industrial Intel 6th Gen Expandable Computer
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Unlock Full Specs
to access all available technical data

Similar Products

Karbon 430 Intel Atom Compact Rugged Computer with Expansion - K430 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom ; Intel Pentium
Speed 1800 to 3000 MHz
View Details
ML340G-51 Low Profile Intel 6th Gen Core Fanless Industrial Computer - ML340G-51 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Core
Main Memory 32.00 GB
Operating Temperature ? to 113 F (? to 45 C)
View Details
ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC - ML100G-42 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor AMD Athlon; AMD Ryzen™ 8840U
Main Memory 96.00 GB
View Details