OnLogic Inc. MC610-50 Industrial Intel 8th Gen Mini-ITX Expandable Computer MC610-50

Description
COMPACT COFFEE LAKE POWERHOUSE The MC610-50 brings Intel’s 8th generation Coffee Lake processors to a durable and customizable system. With up to six cores, support for up to 32 GB of DDR4 memory, and a PCIe x16, the system is powerful enough to serve as a high-end workstation in a footprint that’s still smaller than a traditional desktop PC. Smart technology like vPro and virtualization with support for advanced features like 4G LTE connectivity sets the MC610-50 apart from the rest. CLEAN AND COOL The MC610-50 is enclosed in an expandable mini-ITX chassis designed to be tough enough for embedded commercial applications, yet sleek enough for desktop use. Double right angle folds reduce EMI and improve EMC performance while cross-case ventilation keeps fan noise low and the system operating 24/7. Optional wall, DIN, and VESA mounting allow secure mounting on virtually any vertical or horizontal surface. CUSTOMIZE AND EXPAND The MC610-50 fits right into modern commercial and industrial applications with its versatile I/O. 6 USB ports (4 of which are 3.0) for peripherals and dual Gb LAN ports that provide the level of networking required by many applications. With dual DisplayPort connectors, the MC610-50 can drive two 4K displays at once. Available storage options are a Key M M.2 SSD as well as support for 2.5” SATA3 drives. An mPCIe slot allows for various expansion cards and a Key E M.2 2230 slot enables wireless connectivity. With two expansion slots to accommodate network adapters, video cards, or additional I/O, the MC610-50 enables out-of-the-box customization to adapt to any connectivity need. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.
Request a Quote
Description
COMPACT COFFEE LAKE POWERHOUSE The MC610-50 brings Intel’s 8th generation Coffee Lake processors to a durable and customizable system. With up to six cores, support for up to 32 GB of DDR4 memory, and a PCIe x16, the system is powerful enough to serve as a high-end workstation in a footprint that’s still smaller than a traditional desktop PC. Smart technology like vPro and virtualization with support for advanced features like 4G LTE connectivity sets the MC610-50 apart from the rest. CLEAN AND COOL The MC610-50 is enclosed in an expandable mini-ITX chassis designed to be tough enough for embedded commercial applications, yet sleek enough for desktop use. Double right angle folds reduce EMI and improve EMC performance while cross-case ventilation keeps fan noise low and the system operating 24/7. Optional wall, DIN, and VESA mounting allow secure mounting on virtually any vertical or horizontal surface. CUSTOMIZE AND EXPAND The MC610-50 fits right into modern commercial and industrial applications with its versatile I/O. 6 USB ports (4 of which are 3.0) for peripherals and dual Gb LAN ports that provide the level of networking required by many applications. With dual DisplayPort connectors, the MC610-50 can drive two 4K displays at once. Available storage options are a Key M M.2 SSD as well as support for 2.5” SATA3 drives. An mPCIe slot allows for various expansion cards and a Key E M.2 2230 slot enables wireless connectivity. With two expansion slots to accommodate network adapters, video cards, or additional I/O, the MC610-50 enables out-of-the-box customization to adapt to any connectivity need. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MC610-50 Industrial Intel 8th Gen Mini-ITX Expandable Computer - MC610-50 - OnLogic Inc.
South Burlington, VT, United States
MC610-50 Industrial Intel 8th Gen Mini-ITX Expandable Computer
MC610-50
MC610-50 Industrial Intel 8th Gen Mini-ITX Expandable Computer MC610-50
COMPACT COFFEE LAKE POWERHOUSE The MC610-50 brings Intel’s 8th generation Coffee Lake processors to a durable and customizable system. With up to six cores, support for up to 32 GB of DDR4 memory, and a PCIe x16, the system is powerful enough to serve as a high-end workstation in a footprint that’s still smaller than a traditional desktop PC. Smart technology like vPro and virtualization with support for advanced features like 4G LTE connectivity sets the MC610-50 apart from the rest. CLEAN AND COOL The MC610-50 is enclosed in an expandable mini-ITX chassis designed to be tough enough for embedded commercial applications, yet sleek enough for desktop use. Double right angle folds reduce EMI and improve EMC performance while cross-case ventilation keeps fan noise low and the system operating 24/7. Optional wall, DIN, and VESA mounting allow secure mounting on virtually any vertical or horizontal surface. CUSTOMIZE AND EXPAND The MC610-50 fits right into modern commercial and industrial applications with its versatile I/O. 6 USB ports (4 of which are 3.0) for peripherals and dual Gb LAN ports that provide the level of networking required by many applications. With dual DisplayPort connectors, the MC610-50 can drive two 4K displays at once. Available storage options are a Key M M.2 SSD as well as support for 2.5” SATA3 drives. An mPCIe slot allows for various expansion cards and a Key E M.2 2230 slot enables wireless connectivity. With two expansion slots to accommodate network adapters, video cards, or additional I/O, the MC610-50 enables out-of-the-box customization to adapt to any connectivity need. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

COMPACT COFFEE LAKE POWERHOUSE

The MC610-50 brings Intel’s 8th generation Coffee Lake processors to a durable and customizable system. With up to six cores, support for up to 32 GB of DDR4 memory, and a PCIe x16, the system is powerful enough to serve as a high-end workstation in a footprint that’s still smaller than a traditional desktop PC. Smart technology like vPro and virtualization with support for advanced features like 4G LTE connectivity sets the MC610-50 apart from the rest.

CLEAN AND COOL

The MC610-50 is enclosed in an expandable mini-ITX chassis designed to be tough enough for embedded commercial applications, yet sleek enough for desktop use. Double right angle folds reduce EMI and improve EMC performance while cross-case ventilation keeps fan noise low and the system operating 24/7. Optional wall, DIN, and VESA mounting allow secure mounting on virtually any vertical or horizontal surface.

CUSTOMIZE AND EXPAND

The MC610-50 fits right into modern commercial and industrial applications with its versatile I/O. 6 USB ports (4 of which are 3.0) for peripherals and dual Gb LAN ports that provide the level of networking required by many applications. With dual DisplayPort connectors, the MC610-50 can drive two 4K displays at once. Available storage options are a Key M M.2 SSD as well as support for 2.5” SATA3 drives. An mPCIe slot allows for various expansion cards and a Key E M.2 2230 slot enables wireless connectivity. With two expansion slots to accommodate network adapters, video cards, or additional I/O, the MC610-50 enables out-of-the-box customization to adapt to any connectivity need.

CELLULAR CONNECTIVITY

This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number MC610-50
Product Name MC610-50 Industrial Intel 8th Gen Mini-ITX Expandable Computer
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Unlock Full Specs
to access all available technical data

Similar Products

MC510-55 Intel® 13th Gen Edge Computer - MC510-55 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Socket LGA 1700 - Raptor/Alder/Bartlett Lake
Main Memory 64.00 GB
View Details
Karbon 700-X2 Expanded High-Performance Rugged Edge Computer - K700-X2-2 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium ; Intel Xeon
Main Memory 64.00 GB
View Details
Karbon 802 High-Performance Rugged Computer w/ModBay - K802 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details