OnLogic Inc. ML100G-41 Industrial Fanless AMD Ryzen 4000 Compact Computer ML100G-41

Description
Extended Support Program 5 year warranty protection, 24/7 support, advance replacement and more! THE VERSATILITY OF THE RYZEN 4000 SERIES The ML100G-41 is powered by the AMD Ryzen 4000 series, with impressive performance for both graphics intensive applications and multitasking workloads. Choose from the AMD Ryzen 3 4300U (Quad-Core) or Ryzen 7 4800U (Octa-Core) processors with onboard AMD Radeon™ graphics and up to 64GB of dual channel DDR4 memory. PUT AMD POWER WHEREVER YOU NEED IT Our Hardshell™ Fanless Technology is optimized for reliable passive cooling and protects the system from dust, debris, chemical and moisture ingress. Solid-state industrial components and the removal of moving parts significantly extend the lifespan of the system while versatile mounting options allow the ML100G-41 to fit into space-constrained applications. Power input of 12 to 19 VDC, a wide operating temperature range, and a variety of installation options, mean you can install the ML100G-41 wherever you need it. QUAD-DISPLAY CAPABLE The ML100G-41 offers versatile connectivity and impressive networking capabilities to power your project. 2 x USB 3.2 Gen 2 (Type-A), 2 x USB 3.2 Gen 2 (Type-C), 2 x USB 2.0, HDMI and DisplayPort support up to 4 simultaneous 4k displays. One Gigabit LAN port and one 2.5 Gigabit LAN port provide blazing fast data transfer to your network or the cloud and onboard COM lets you connect to your legacy equipment or sensors. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.
Request a Quote
Description
Extended Support Program 5 year warranty protection, 24/7 support, advance replacement and more! THE VERSATILITY OF THE RYZEN 4000 SERIES The ML100G-41 is powered by the AMD Ryzen 4000 series, with impressive performance for both graphics intensive applications and multitasking workloads. Choose from the AMD Ryzen 3 4300U (Quad-Core) or Ryzen 7 4800U (Octa-Core) processors with onboard AMD Radeon™ graphics and up to 64GB of dual channel DDR4 memory. PUT AMD POWER WHEREVER YOU NEED IT Our Hardshell™ Fanless Technology is optimized for reliable passive cooling and protects the system from dust, debris, chemical and moisture ingress. Solid-state industrial components and the removal of moving parts significantly extend the lifespan of the system while versatile mounting options allow the ML100G-41 to fit into space-constrained applications. Power input of 12 to 19 VDC, a wide operating temperature range, and a variety of installation options, mean you can install the ML100G-41 wherever you need it. QUAD-DISPLAY CAPABLE The ML100G-41 offers versatile connectivity and impressive networking capabilities to power your project. 2 x USB 3.2 Gen 2 (Type-A), 2 x USB 3.2 Gen 2 (Type-C), 2 x USB 2.0, HDMI and DisplayPort support up to 4 simultaneous 4k displays. One Gigabit LAN port and one 2.5 Gigabit LAN port provide blazing fast data transfer to your network or the cloud and onboard COM lets you connect to your legacy equipment or sensors. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ML100G-41 Industrial Fanless AMD Ryzen 4000 Compact Computer - ML100G-41 - OnLogic Inc.
South Burlington, VT, United States
ML100G-41 Industrial Fanless AMD Ryzen 4000 Compact Computer
ML100G-41
ML100G-41 Industrial Fanless AMD Ryzen 4000 Compact Computer ML100G-41
Extended Support Program 5 year warranty protection, 24/7 support, advance replacement and more! THE VERSATILITY OF THE RYZEN 4000 SERIES The ML100G-41 is powered by the AMD Ryzen 4000 series, with impressive performance for both graphics intensive applications and multitasking workloads. Choose from the AMD Ryzen 3 4300U (Quad-Core) or Ryzen 7 4800U (Octa-Core) processors with onboard AMD Radeon™ graphics and up to 64GB of dual channel DDR4 memory. PUT AMD POWER WHEREVER YOU NEED IT Our Hardshell™ Fanless Technology is optimized for reliable passive cooling and protects the system from dust, debris, chemical and moisture ingress. Solid-state industrial components and the removal of moving parts significantly extend the lifespan of the system while versatile mounting options allow the ML100G-41 to fit into space-constrained applications. Power input of 12 to 19 VDC, a wide operating temperature range, and a variety of installation options, mean you can install the ML100G-41 wherever you need it. QUAD-DISPLAY CAPABLE The ML100G-41 offers versatile connectivity and impressive networking capabilities to power your project. 2 x USB 3.2 Gen 2 (Type-A), 2 x USB 3.2 Gen 2 (Type-C), 2 x USB 2.0, HDMI and DisplayPort support up to 4 simultaneous 4k displays. One Gigabit LAN port and one 2.5 Gigabit LAN port provide blazing fast data transfer to your network or the cloud and onboard COM lets you connect to your legacy equipment or sensors. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

Extended Support Program

5 year warranty protection, 24/7 support, advance replacement and more!

THE VERSATILITY OF THE RYZEN 4000 SERIES

The ML100G-41 is powered by the AMD Ryzen 4000 series, with impressive performance for both graphics intensive applications and multitasking workloads. Choose from the AMD Ryzen 3 4300U (Quad-Core) or Ryzen 7 4800U (Octa-Core) processors with onboard AMD Radeon™ graphics and up to 64GB of dual channel DDR4 memory.

PUT AMD POWER WHEREVER YOU NEED IT

Our Hardshell™ Fanless Technology is optimized for reliable passive cooling and protects the system from dust, debris, chemical and moisture ingress. Solid-state industrial components and the removal of moving parts significantly extend the lifespan of the system while versatile mounting options allow the ML100G-41 to fit into space-constrained applications. Power input of 12 to 19 VDC, a wide operating temperature range, and a variety of installation options, mean you can install the ML100G-41 wherever you need it.

QUAD-DISPLAY CAPABLE

The ML100G-41 offers versatile connectivity and impressive networking capabilities to power your project. 2 x USB 3.2 Gen 2 (Type-A), 2 x USB 3.2 Gen 2 (Type-C), 2 x USB 2.0, HDMI and DisplayPort support up to 4 simultaneous 4k displays. One Gigabit LAN port and one 2.5 Gigabit LAN port provide blazing fast data transfer to your network or the cloud and onboard COM lets you connect to your legacy equipment or sensors.

CELLULAR CONNECTIVITY

This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number ML100G-41
Product Name ML100G-41 Industrial Fanless AMD Ryzen 4000 Compact Computer
Processor AMD Athlon; AMD Ryzen
Unlock Full Specs
to access all available technical data

Similar Products

Karbon 803 High-Performance Rugged Computer w/PCIe - K803 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
ML500G-50 Fanless Industrial Intel 6th Gen Computer w/optional i7 - ML500G-50 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
Karbon 430 Intel Atom Compact Rugged Computer with Expansion - K430 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom ; Intel Pentium
Speed 1800 to 3000 MHz
View Details
Helix 330 Intel Celeron/Pentium Industrial Edge Computer w/Additional LAN - HX330 - OnLogic Inc.
Specs
Operating System Microsoft®; Linux
Processor Intel 386 Family; Intel Celeron ; Intel Pentium
Speed 1800 to 3000 MHz
View Details