OnLogic Inc. Karbon 801 Low-Profile High-Performance Rugged Computer K801

Description
ADVANCED PROCESSING PERFORMANCE If your application demands powerful, scalable, and efficient processing, the Karbon 801 has you covered. Powered by 12th Gen Intel Core processing (formerly known as Alder Lake), Karbon 801 leverages Intel's unique hybrid core architecture, which adapts to your needs by directing the right thread to the right core. In addition to its advanced processing, Karbon 801's PCIe Gen 4 expansion, optional ECC memory, 4G and Wi-Fi compatibility (Wi-Fi 6e support coming soon) give you the capabilities you need now, and set your project up for success well into the future. Looking for even more options? Explore the entire Karbon 800 Series. ENGINEERED FOR THE EDGE Standing only 50 mm (less than 2 inches) tall, the Karbon 801 gives you the freedom to install the system wherever you need powerful, ultra-reliable computing. The system features 12 to 48 V DC power input, an operating temperature range of -40 to 70°C, has been tested to MIL-STD-810 shock and vibration standards and has also been tested for reliable operation in industrial, medical, automotive, rail and maritime applications. Available wall, DIN rail and vibration isolating mounting kits give you a range of installation options and orientations. Wherever the edge of your project takes you, the Karbon 801 is engineered to perform. CONNECT TO ANYTHING, ANYWHERE The installation flexibility of the Karbon 801 is backed up by its complement of industrial I/O. The system can be configured with up to 6x 2.5 GbE LAN ports, two of which can provide power (PoE) and include Intel vPro support for remote out-of-band (OOB) management of the system. Other connectivity includes dual DisplayPorts, 2x COM, 6x USB 3.2 Gen 2, dual SIM slots and integrated 18-pin GPIO (DIO, CAN, Switch). Automotive power input and programmable ignition timing further reinforce the installation freedom the Karbon 801 provides, and puts you in control of how and where your data is captured and processed. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote
Description
ADVANCED PROCESSING PERFORMANCE If your application demands powerful, scalable, and efficient processing, the Karbon 801 has you covered. Powered by 12th Gen Intel Core processing (formerly known as Alder Lake), Karbon 801 leverages Intel's unique hybrid core architecture, which adapts to your needs by directing the right thread to the right core. In addition to its advanced processing, Karbon 801's PCIe Gen 4 expansion, optional ECC memory, 4G and Wi-Fi compatibility (Wi-Fi 6e support coming soon) give you the capabilities you need now, and set your project up for success well into the future. Looking for even more options? Explore the entire Karbon 800 Series. ENGINEERED FOR THE EDGE Standing only 50 mm (less than 2 inches) tall, the Karbon 801 gives you the freedom to install the system wherever you need powerful, ultra-reliable computing. The system features 12 to 48 V DC power input, an operating temperature range of -40 to 70°C, has been tested to MIL-STD-810 shock and vibration standards and has also been tested for reliable operation in industrial, medical, automotive, rail and maritime applications. Available wall, DIN rail and vibration isolating mounting kits give you a range of installation options and orientations. Wherever the edge of your project takes you, the Karbon 801 is engineered to perform. CONNECT TO ANYTHING, ANYWHERE The installation flexibility of the Karbon 801 is backed up by its complement of industrial I/O. The system can be configured with up to 6x 2.5 GbE LAN ports, two of which can provide power (PoE) and include Intel vPro support for remote out-of-band (OOB) management of the system. Other connectivity includes dual DisplayPorts, 2x COM, 6x USB 3.2 Gen 2, dual SIM slots and integrated 18-pin GPIO (DIO, CAN, Switch). Automotive power input and programmable ignition timing further reinforce the installation freedom the Karbon 801 provides, and puts you in control of how and where your data is captured and processed. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Karbon 801 Low-Profile High-Performance Rugged Computer - K801 - OnLogic Inc.
South Burlington, VT, United States
Karbon 801 Low-Profile High-Performance Rugged Computer
K801
Karbon 801 Low-Profile High-Performance Rugged Computer K801
ADVANCED PROCESSING PERFORMANCE If your application demands powerful, scalable, and efficient processing, the Karbon 801 has you covered. Powered by 12th Gen Intel Core processing (formerly known as Alder Lake), Karbon 801 leverages Intel's unique hybrid core architecture, which adapts to your needs by directing the right thread to the right core. In addition to its advanced processing, Karbon 801's PCIe Gen 4 expansion, optional ECC memory, 4G and Wi-Fi compatibility (Wi-Fi 6e support coming soon) give you the capabilities you need now, and set your project up for success well into the future. Looking for even more options? Explore the entire Karbon 800 Series. ENGINEERED FOR THE EDGE Standing only 50 mm (less than 2 inches) tall, the Karbon 801 gives you the freedom to install the system wherever you need powerful, ultra-reliable computing. The system features 12 to 48 V DC power input, an operating temperature range of -40 to 70°C, has been tested to MIL-STD-810 shock and vibration standards and has also been tested for reliable operation in industrial, medical, automotive, rail and maritime applications. Available wall, DIN rail and vibration isolating mounting kits give you a range of installation options and orientations. Wherever the edge of your project takes you, the Karbon 801 is engineered to perform. CONNECT TO ANYTHING, ANYWHERE The installation flexibility of the Karbon 801 is backed up by its complement of industrial I/O. The system can be configured with up to 6x 2.5 GbE LAN ports, two of which can provide power (PoE) and include Intel vPro support for remote out-of-band (OOB) management of the system. Other connectivity includes dual DisplayPorts, 2x COM, 6x USB 3.2 Gen 2, dual SIM slots and integrated 18-pin GPIO (DIO, CAN, Switch). Automotive power input and programmable ignition timing further reinforce the installation freedom the Karbon 801 provides, and puts you in control of how and where your data is captured and processed. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

ADVANCED PROCESSING PERFORMANCE

If your application demands powerful, scalable, and efficient processing, the Karbon 801 has you covered. Powered by 12th Gen Intel Core processing (formerly known as Alder Lake), Karbon 801 leverages Intel's unique hybrid core architecture, which adapts to your needs by directing the right thread to the right core. In addition to its advanced processing, Karbon 801's PCIe Gen 4 expansion, optional ECC memory, 4G and Wi-Fi compatibility (Wi-Fi 6e support coming soon) give you the capabilities you need now, and set your project up for success well into the future.

Looking for even more options? Explore the entire Karbon 800 Series.

ENGINEERED FOR THE EDGE

Standing only 50 mm (less than 2 inches) tall, the Karbon 801 gives you the freedom to install the system wherever you need powerful, ultra-reliable computing. The system features 12 to 48 V DC power input, an operating temperature range of -40 to 70°C, has been tested to MIL-STD-810 shock and vibration standards and has also been tested for reliable operation in industrial, medical, automotive, rail and maritime applications. Available wall, DIN rail and vibration isolating mounting kits give you a range of installation options and orientations. Wherever the edge of your project takes you, the Karbon 801 is engineered to perform.

CONNECT TO ANYTHING, ANYWHERE

The installation flexibility of the Karbon 801 is backed up by its complement of industrial I/O. The system can be configured with up to 6x 2.5 GbE LAN ports, two of which can provide power (PoE) and include Intel vPro support for remote out-of-band (OOB) management of the system. Other connectivity includes dual DisplayPorts, 2x COM, 6x USB 3.2 Gen 2, dual SIM slots and integrated 18-pin GPIO (DIO, CAN, Switch). Automotive power input and programmable ignition timing further reinforce the installation freedom the Karbon 801 provides, and puts you in control of how and where your data is captured and processed.

CELLULAR CONNECTIVITY

This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

OnLogic & Intel®: Powering Possibilities

Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Ruggedized Computers
Product Number K801
Product Name Karbon 801 Low-Profile High-Performance Rugged Computer
General Features Ruggedized; Bluetooth
Unlock Full Specs
to access all available technical data