OnLogic Inc. ML500G-50 Fanless Industrial Intel 6th Gen Computer w/optional i7 ML500G-50

Description
POWER SAVING PERFORMANCE Harnessing the power of Intel's 6th generation Skylake processors, the ML500G-50 can be equipped with CPUs ranging from an efficient Celeron all the way up to a powerful Core i7. The Skylake generation delivers a 40% increase in performance per watt over previous generations, making the ML500G-50 ideal for compute-intensive applications. With support for up to 32GB of DDR4 memory you can take advantage of the 20% power savings over the previous generation DDR3 RAM. BEAUTIFULLY INDUSTRIAL Bringing together both beautiful design and durable construction, the ML500G-50 comes equipped with OnLogic’s Hardshell™ Fanless Technology which allows the system to operate in environments where other computers would struggle. The fanless nature of the system protects it from dust, airborne particles and even chemical or moisture ingress. The lack of a fan, along with solid state storage, means that the ML500G-50 has no moving parts, making the system extremely shock and vibration resistant. All of these factors combine to create a computer that's purpose-built for 24/7 operation. A BALANCED PACKAGE The ML500G-50 has an I/O coastline well suited to many different industrial settings. There are 6 USB ports (4 of them are USB 3.0), 2 COM ports, and 2 Gb LAN ports for all the connectivity you may want for your peripheral and networking needs. The system also features 1 DisplayPort Connector, 1 HDMI port and 1 VGA port for dual independent displays that can handle analog signals and digital video signals, with resolutions up to 4K through the HDMI and the DisplayPort. The ML500G-50 strikes a balance between industrial design, performance, and connectivity which makes it well suited as a factory workstation, an industrial monitoring system, or a controller hub.
Request a Quote
Description
POWER SAVING PERFORMANCE Harnessing the power of Intel's 6th generation Skylake processors, the ML500G-50 can be equipped with CPUs ranging from an efficient Celeron all the way up to a powerful Core i7. The Skylake generation delivers a 40% increase in performance per watt over previous generations, making the ML500G-50 ideal for compute-intensive applications. With support for up to 32GB of DDR4 memory you can take advantage of the 20% power savings over the previous generation DDR3 RAM. BEAUTIFULLY INDUSTRIAL Bringing together both beautiful design and durable construction, the ML500G-50 comes equipped with OnLogic’s Hardshell™ Fanless Technology which allows the system to operate in environments where other computers would struggle. The fanless nature of the system protects it from dust, airborne particles and even chemical or moisture ingress. The lack of a fan, along with solid state storage, means that the ML500G-50 has no moving parts, making the system extremely shock and vibration resistant. All of these factors combine to create a computer that's purpose-built for 24/7 operation. A BALANCED PACKAGE The ML500G-50 has an I/O coastline well suited to many different industrial settings. There are 6 USB ports (4 of them are USB 3.0), 2 COM ports, and 2 Gb LAN ports for all the connectivity you may want for your peripheral and networking needs. The system also features 1 DisplayPort Connector, 1 HDMI port and 1 VGA port for dual independent displays that can handle analog signals and digital video signals, with resolutions up to 4K through the HDMI and the DisplayPort. The ML500G-50 strikes a balance between industrial design, performance, and connectivity which makes it well suited as a factory workstation, an industrial monitoring system, or a controller hub.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ML500G-50 Fanless Industrial Intel 6th Gen Computer w/optional i7 - ML500G-50 - OnLogic Inc.
South Burlington, VT, United States
ML500G-50 Fanless Industrial Intel 6th Gen Computer w/optional i7
ML500G-50
ML500G-50 Fanless Industrial Intel 6th Gen Computer w/optional i7 ML500G-50
POWER SAVING PERFORMANCE Harnessing the power of Intel's 6th generation Skylake processors, the ML500G-50 can be equipped with CPUs ranging from an efficient Celeron all the way up to a powerful Core i7. The Skylake generation delivers a 40% increase in performance per watt over previous generations, making the ML500G-50 ideal for compute-intensive applications. With support for up to 32GB of DDR4 memory you can take advantage of the 20% power savings over the previous generation DDR3 RAM. BEAUTIFULLY INDUSTRIAL Bringing together both beautiful design and durable construction, the ML500G-50 comes equipped with OnLogic’s Hardshell™ Fanless Technology which allows the system to operate in environments where other computers would struggle. The fanless nature of the system protects it from dust, airborne particles and even chemical or moisture ingress. The lack of a fan, along with solid state storage, means that the ML500G-50 has no moving parts, making the system extremely shock and vibration resistant. All of these factors combine to create a computer that's purpose-built for 24/7 operation. A BALANCED PACKAGE The ML500G-50 has an I/O coastline well suited to many different industrial settings. There are 6 USB ports (4 of them are USB 3.0), 2 COM ports, and 2 Gb LAN ports for all the connectivity you may want for your peripheral and networking needs. The system also features 1 DisplayPort Connector, 1 HDMI port and 1 VGA port for dual independent displays that can handle analog signals and digital video signals, with resolutions up to 4K through the HDMI and the DisplayPort. The ML500G-50 strikes a balance between industrial design, performance, and connectivity which makes it well suited as a factory workstation, an industrial monitoring system, or a controller hub.

POWER SAVING PERFORMANCE

Harnessing the power of Intel's 6th generation Skylake processors, the ML500G-50 can be equipped with CPUs ranging from an efficient Celeron all the way up to a powerful Core i7. The Skylake generation delivers a 40% increase in performance per watt over previous generations, making the ML500G-50 ideal for compute-intensive applications. With support for up to 32GB of DDR4 memory you can take advantage of the 20% power savings over the previous generation DDR3 RAM.

BEAUTIFULLY INDUSTRIAL

Bringing together both beautiful design and durable construction, the ML500G-50 comes equipped with OnLogic’s Hardshell™ Fanless Technology which allows the system to operate in environments where other computers would struggle. The fanless nature of the system protects it from dust, airborne particles and even chemical or moisture ingress. The lack of a fan, along with solid state storage, means that the ML500G-50 has no moving parts, making the system extremely shock and vibration resistant. All of these factors combine to create a computer that's purpose-built for 24/7 operation.

A BALANCED PACKAGE

The ML500G-50 has an I/O coastline well suited to many different industrial settings. There are 6 USB ports (4 of them are USB 3.0), 2 COM ports, and 2 Gb LAN ports for all the connectivity you may want for your peripheral and networking needs. The system also features 1 DisplayPort Connector, 1 HDMI port and 1 VGA port for dual independent displays that can handle analog signals and digital video signals, with resolutions up to 4K through the HDMI and the DisplayPort. The ML500G-50 strikes a balance between industrial design, performance, and connectivity which makes it well suited as a factory workstation, an industrial monitoring system, or a controller hub.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number ML500G-50
Product Name ML500G-50 Fanless Industrial Intel 6th Gen Computer w/optional i7
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Unlock Full Specs
to access all available technical data

Similar Products

ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC - ML100G-42 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor AMD Athlon; AMD Ryzen™ 8840U
Main Memory 96.00 GB
View Details
ML510G-50 Compact Fanless Industrial Intel 8th Gen Computer - ML510G-50 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 104 F (? to 40 C)
View Details
Helix 320 with ZEDEDA Intel N-Series Low Profile Edge Orchestration Gateway with Quad LAN - ZEDEDA-HX320 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® N250 Intel® N355
Speed 3800 to 3900 MHz
Operating Temperature ? to 122 F (? to 50 C)
View Details
Karbon 410 Intel Atom Compact Rugged Computer - K410 - OnLogic Inc.
Specs
Operating System Microsoft®; Linux
Processor Intel 386 Family; Intel Atom
Speed 1300 to 3000 MHz
View Details