Federal Signal Corporation - Industrial Signaling and Systems AR2000 AudioMaster® Public Address AudioRouter® AR2000-M

Description
Operates on 24VDC or 120-240VAC Routes audio input to eight zones and eight presets Activation of output via buttons or dry contacts Access to paging via local microphone Rack mount Auxiliary zone and preset models available UL Listed and cUL Listed Features AudioRouter™ is an audio multiplexing system capable of directing selected audio inputs to specific zones. The AudioRouter can be used in a public address system as a central control for routing voice pages, pre-recorded messages, and other audio sources to specified zones or areas within a facility. Model AR2000-M accepts the following source inputs: 25 Vrms, 70 Vrms, 1 Volt peak-to-peak, a telephone line, and a local microphone. The 25 Vrms and 70 Vrms inputs are designed for use with the AM25CK, AM70CK, or any SelecTone® Command Unit or CommCenter. The 1 Volt peak-to-peak input is suitable for line-level, amplified audio sources, such as CD players. The telephone input allows users to broadcast messages from any telephone in the facility. The local microphone input works with Federal Signal’s Models MNC-1 Hand-held Microphone or MSB-1 Desktop Microphone. AudioRouter outputs are organized into two source Channels and eight Zones. Combinations of multiple Zones and Channels can be programmed into eight additional Presets. Zones, Channels, and Presets are easily programmed and selected with buttons on the front panel of the unit. Presets can also be activated remotely via dry contacts located on the back panel of the unit. An ‘All-Call’ button located on the front panel selects all zones simultaneously. Outputs can be configured for 25 Vrms, 70 Vrms, or 1 Volt peak-to-peak. The 25 Vrms and 70 Vrms lines are suitable for use with SelecTone amplified speakers and the 1 Volt peak-to-peak can be coupled with any AudioMaster HP Series Amplifier to drive AudioMaster® Speakers.
Request a Quote
Description
Operates on 24VDC or 120-240VAC Routes audio input to eight zones and eight presets Activation of output via buttons or dry contacts Access to paging via local microphone Rack mount Auxiliary zone and preset models available UL Listed and cUL Listed Features AudioRouter™ is an audio multiplexing system capable of directing selected audio inputs to specific zones. The AudioRouter can be used in a public address system as a central control for routing voice pages, pre-recorded messages, and other audio sources to specified zones or areas within a facility. Model AR2000-M accepts the following source inputs: 25 Vrms, 70 Vrms, 1 Volt peak-to-peak, a telephone line, and a local microphone. The 25 Vrms and 70 Vrms inputs are designed for use with the AM25CK, AM70CK, or any SelecTone® Command Unit or CommCenter. The 1 Volt peak-to-peak input is suitable for line-level, amplified audio sources, such as CD players. The telephone input allows users to broadcast messages from any telephone in the facility. The local microphone input works with Federal Signal’s Models MNC-1 Hand-held Microphone or MSB-1 Desktop Microphone. AudioRouter outputs are organized into two source Channels and eight Zones. Combinations of multiple Zones and Channels can be programmed into eight additional Presets. Zones, Channels, and Presets are easily programmed and selected with buttons on the front panel of the unit. Presets can also be activated remotely via dry contacts located on the back panel of the unit. An ‘All-Call’ button located on the front panel selects all zones simultaneously. Outputs can be configured for 25 Vrms, 70 Vrms, or 1 Volt peak-to-peak. The 25 Vrms and 70 Vrms lines are suitable for use with SelecTone amplified speakers and the 1 Volt peak-to-peak can be coupled with any AudioMaster HP Series Amplifier to drive AudioMaster® Speakers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AR2000-M is an audio multiplexing system for public address applications, routing audio inputs to eight zones and eight programmable presets. It supports input sources including 25 Vrms, 70 Vrms, 1-volt peak-to-peak, telephone line, and a local microphone, with outputs configurable to the same levels. The unit is rack-mounted and measures 19.0 inches wide, 3.5 inches high, and 14.25 inches deep, weighing 16.5 lb. It operates on 24 Vdc or 120/240 Vac, and outputs can be activated locally via front-panel buttons or remotely via dry contacts. An All-Call function enables simultaneous zone activation. The unit is UL and cUL listed.

Datasheet Summary
Powered by GS/AI

The AR2000-M is an audio multiplexing system for public address applications, routing audio inputs to eight zones and eight programmable presets. It supports input sources including 25 Vrms, 70 Vrms, 1-volt peak-to-peak, telephone line, and a local microphone, with outputs configurable to the same levels. The unit is rack-mounted and measures 19.0 inches wide, 3.5 inches high, and 14.25 inches deep, weighing 16.5 lb. It operates on 24 Vdc or 120/240 Vac, and outputs can be activated locally via front-panel buttons or remotely via dry contacts. An All-Call function enables simultaneous zone activation. The unit is UL and cUL listed.

Suppliers

Company
Product
Description
Supplier Links
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
AR2000 AudioMaster® Public Address AudioRouter®
AR2000-M
AR2000 AudioMaster® Public Address AudioRouter® AR2000-M
Operates on 24VDC or 120-240VAC Routes audio input to eight zones and eight presets Activation of output via buttons or dry contacts Access to paging via local microphone Rack mount Auxiliary zone and preset models available UL Listed and cUL Listed Features AudioRouter™ is an audio multiplexing system capable of directing selected audio inputs to specific zones. The AudioRouter can be used in a public address system as a central control for routing voice pages, pre-recorded messages, and other audio sources to specified zones or areas within a facility. Model AR2000-M accepts the following source inputs: 25 Vrms, 70 Vrms, 1 Volt peak-to-peak, a telephone line, and a local microphone. The 25 Vrms and 70 Vrms inputs are designed for use with the AM25CK, AM70CK, or any SelecTone® Command Unit or CommCenter. The 1 Volt peak-to-peak input is suitable for line-level, amplified audio sources, such as CD players. The telephone input allows users to broadcast messages from any telephone in the facility. The local microphone input works with Federal Signal’s Models MNC-1 Hand-held Microphone or MSB-1 Desktop Microphone. AudioRouter outputs are organized into two source Channels and eight Zones. Combinations of multiple Zones and Channels can be programmed into eight additional Presets. Zones, Channels, and Presets are easily programmed and selected with buttons on the front panel of the unit. Presets can also be activated remotely via dry contacts located on the back panel of the unit. An ‘All-Call’ button located on the front panel selects all zones simultaneously. Outputs can be configured for 25 Vrms, 70 Vrms, or 1 Volt peak-to-peak. The 25 Vrms and 70 Vrms lines are suitable for use with SelecTone amplified speakers and the 1 Volt peak-to-peak can be coupled with any AudioMaster HP Series Amplifier to drive AudioMaster® Speakers.
  • Operates on 24VDC or 120-240VAC
  • Routes audio input to eight zones and eight presets
  • Activation of output via buttons or dry contacts
  • Access to paging via local microphone
  • Rack mount
  • Auxiliary zone and preset models available
  • UL Listed and cUL Listed

Features

AudioRouter™ is an audio multiplexing system capable of directing selected audio inputs to specific zones. The AudioRouter can be used in a public address system as a central control for routing voice pages, pre-recorded messages, and other audio sources to specified zones or areas within a facility.

Model AR2000-M accepts the following source inputs: 25 Vrms, 70 Vrms, 1 Volt peak-to-peak, a telephone line, and a local microphone. The 25 Vrms and 70 Vrms inputs are designed for use with the AM25CK, AM70CK, or any SelecTone® Command Unit or CommCenter. The 1 Volt peak-to-peak input is suitable for line-level, amplified audio sources, such as CD players. The telephone input allows users to broadcast messages from any telephone in the facility. The local microphone input works with Federal Signal’s Models MNC-1 Hand-held Microphone or MSB-1 Desktop Microphone.

AudioRouter outputs are organized into two source Channels and eight Zones. Combinations of multiple Zones and Channels can be programmed into eight additional Presets. Zones, Channels, and Presets are easily programmed and selected with buttons on the front panel of the unit. Presets can also be activated remotely via dry contacts located on the back panel of the unit. An ‘All-Call’ button located on the front panel selects all zones simultaneously. Outputs can be configured for 25 Vrms, 70 Vrms, or 1 Volt peak-to-peak. The 25 Vrms and 70 Vrms lines are suitable for use with SelecTone amplified speakers and the 1 Volt peak-to-peak can be coupled with any AudioMaster HP Series Amplifier to drive AudioMaster® Speakers.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number AR2000-M
Product Name AR2000 AudioMaster® Public Address AudioRouter®
Size 3.50 inch (89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details