Biamp Systems, Ltd. Dual 8" Slot-Loaded Micro Subwoofer (White) VLF208W

Description
The VLF208 is a compact dual 8-inch subwoofer system with a no- grille design that can be installed under stages, in walls or ceilings, or in other low profile locations in either the vertical or horizontal mounting position. Its extremely low profile enclosure is narrow enough to fit comfortably between wall studs, providing "hidden" LF extension. With a response down to 70 Hz in passive mode or 60 Hz using digital signal processing, the VLF208 can function in steered bass arrays, and is equipped with fly points and four rubber feet with recessed foot mounting locations on two sides. The VLF208 is a powerful and innovative low frequency subwoofer that when arrayed is effective in reducing unwanted reflections in theatres, restaurants, auditoria, houses of worship, schools and other applications, fitting comfortably into areas where larger subwoofers are impractical. Loudspeaker Type: Compact subwoofer Frequency Response: 60 Hz to 160 Hz (±1 dB) processed Max Input: 300W RMS, 750W program Maximum Output: 120 dB SPL / 127 dB SPL (peak) Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: (1) NL4-compatible locking connector, (1) 2 conductor barrier strip Rigging Provisions: Eight M10 threaded rigging fittings Weight: 42 lbs (19.1 kg)
Description
The VLF208 is a compact dual 8-inch subwoofer system with a no- grille design that can be installed under stages, in walls or ceilings, or in other low profile locations in either the vertical or horizontal mounting position. Its extremely low profile enclosure is narrow enough to fit comfortably between wall studs, providing "hidden" LF extension. With a response down to 70 Hz in passive mode or 60 Hz using digital signal processing, the VLF208 can function in steered bass arrays, and is equipped with fly points and four rubber feet with recessed foot mounting locations on two sides. The VLF208 is a powerful and innovative low frequency subwoofer that when arrayed is effective in reducing unwanted reflections in theatres, restaurants, auditoria, houses of worship, schools and other applications, fitting comfortably into areas where larger subwoofers are impractical. Loudspeaker Type: Compact subwoofer Frequency Response: 60 Hz to 160 Hz (±1 dB) processed Max Input: 300W RMS, 750W program Maximum Output: 120 dB SPL / 127 dB SPL (peak) Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: (1) NL4-compatible locking connector, (1) 2 conductor barrier strip Rigging Provisions: Eight M10 threaded rigging fittings Weight: 42 lbs (19.1 kg)

Suppliers

Company
Product
Description
Supplier Links
Dual 8
Berlin, CT, USA
Dual 8" Slot-Loaded Micro Subwoofer (White)
57071
Dual 8" Slot-Loaded Micro Subwoofer (White) 57071
The VLF208 is a compact dual 8-inch subwoofer system with a no- grille design that can be installed under stages, in walls or ceilings, or in other low profile locations in either the vertical or horizontal mounting position. Its extremely low profile enclosure is narrow enough to fit comfortably between wall studs, providing "hidden" LF extension. With a response down to 70 Hz in passive mode or 60 Hz using digital signal processing, the VLF208 can function in steered bass arrays, and is equipped with fly points and four rubber feet with recessed foot mounting locations on two sides. The VLF208 is a powerful and innovative low frequency subwoofer that when arrayed is effective in reducing unwanted reflections in theatres, restaurants, auditoria, houses of worship, schools and other applications, fitting comfortably into areas where larger subwoofers are impractical. Loudspeaker Type: Compact subwoofer Frequency Response: 60 Hz to 160 Hz (±1 dB) processed Max Input: 300W RMS, 750W program Maximum Output: 120 dB SPL / 127 dB SPL (peak) Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: (1) NL4-compatible locking connector, (1) 2 conductor barrier strip Rigging Provisions: Eight M10 threaded rigging fittings Weight: 42 lbs (19.1 kg)

The VLF208 is a compact dual 8-inch subwoofer system with a no- grille design that can be installed under stages, in walls or ceilings, or in other low profile locations in either the vertical or horizontal mounting position. Its extremely low profile enclosure is narrow enough to fit comfortably between wall studs, providing "hidden" LF extension. With a response down to 70 Hz in passive mode or 60 Hz using digital signal processing, the VLF208 can function in steered bass arrays, and is equipped with fly points and four rubber feet with recessed foot mounting locations on two sides.
The VLF208 is a powerful and innovative low frequency subwoofer that when arrayed is effective in reducing unwanted reflections in theatres, restaurants, auditoria, houses of worship, schools and other applications, fitting comfortably into areas where larger subwoofers are impractical.
Loudspeaker Type: Compact subwoofer
Frequency Response: 60 Hz to 160 Hz (±1 dB) processed
Max Input: 300W RMS, 750W program
Maximum Output: 120 dB SPL / 127 dB SPL (peak)
Nominal Impedance: 4 ohms
Nominal -6dB Beamwidth: 360° H x 180° V
Input Connection: (1) NL4-compatible locking connector, (1) 2 conductor barrier strip
Rigging Provisions: Eight M10 threaded rigging fittings
Weight: 42 lbs (19.1 kg)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57071
Product Name Dual 8" Slot-Loaded Micro Subwoofer (White)
SPL 128 dB
Nominal Power 300 watts
Sensitivity 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.95 inch (329 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
I SERIES Subwoofer 800 Loudspeakers - IS8-118 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
SDS Woofer, 5.25
Specs
Nominal Power 60 watts
Sensitivity 85.7 dB
Resonance Frequency 57 Hz
View Details
2 suppliers