Infineon Technologies AG Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38820 TDA38820

Description
OptiMOS™ IPOL 20 A Single Output High Efficiency Buck Regulator The TDA38820 OptiMOSTM IPOL is an easy-to-use, fully integrated DC-DC buck regulator. It uses a fast Constant-On-Time (COT) control scheme, which simplifies the design effort and achieves fast control response. The onboard PWM controller and OptiMOS™ 5 MOSFETs with integrated bootstrap diode make the TDA38820 a small footprint solution, providing high-efficiency power delivery. Summary of Features Wide input voltage range from 2.0 V to 17 V Precision reference voltage (0.6 V +/- 0.5%) Compensation free enhanced COT engine Optional forced continuous conduction mode and diode emulation for enhanced light load efficiency Programmable switching frequency from 600 kHz to 2 MHz Selectable soft-start time Enhanced pre-bias start-up Selectable OCP limit Enable input with voltage monitoring capability Power Good output Thermal shut down Operating temp: -40 °C < Tj < 125 °C Small size: 4 mm x 5 mm PQFN Halogen-free and RoHS2 compliant with exemption 7a Benefits Easy to use fast Constant On-Time PWM Engine High efficiency Accurate output voltage regulation Superior transient response Low BOM Potential Applications Server applications Storage applications Telecom and Datacom applications Distributed Point-of-Load power architectures Artificial intelligence Applications 48 V intermediate bus converter (IBC) Data center and AI data center solutions Edge computing Information & communications technology Telecommunication infrastructure Designers who used this product also designed with IPB039N10N3 G | N-Channel Power MOSFET S25FS128SAGBHI203 | Quad SPI Flash CYW54591 | Wi-Fi 5 (802.11ac) CY8C6144LQI-S4F82 | PSOC™ 61x4 IPB072N15N3 G | N-Channel Power MOSFET TDA21462 | Integrated Smart Power Stages BSC093N15NS5 | N-Channel Power MOSFET 2EDF7275K | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers BSC040N10NS5 | N-Channel Power MOSFET BSC039N06NS | N-Channel Power MOSFET BSZ086P03NS3 G | P-Channel Power MOSFET IPB039N10N3 G | N-Channel Power MOSFET S25FS128SAGBHI203 | Quad SPI Flash CYW54591 | Wi-Fi 5 (802.11ac) CY8C6144LQI-S4F82 | PSOC™ 61x4 IPB072N15N3 G | N-Channel Power MOSFET TDA21462 | Integrated Smart Power Stages BSC093N15NS5 | N-Channel Power MOSFET 2EDF7275K | Gate driver ICs 1 2 3
Request a Quote Datasheet
Description
OptiMOS™ IPOL 20 A Single Output High Efficiency Buck Regulator The TDA38820 OptiMOSTM IPOL is an easy-to-use, fully integrated DC-DC buck regulator. It uses a fast Constant-On-Time (COT) control scheme, which simplifies the design effort and achieves fast control response. The onboard PWM controller and OptiMOS™ 5 MOSFETs with integrated bootstrap diode make the TDA38820 a small footprint solution, providing high-efficiency power delivery. Summary of Features Wide input voltage range from 2.0 V to 17 V Precision reference voltage (0.6 V +/- 0.5%) Compensation free enhanced COT engine Optional forced continuous conduction mode and diode emulation for enhanced light load efficiency Programmable switching frequency from 600 kHz to 2 MHz Selectable soft-start time Enhanced pre-bias start-up Selectable OCP limit Enable input with voltage monitoring capability Power Good output Thermal shut down Operating temp: -40 °C < Tj < 125 °C Small size: 4 mm x 5 mm PQFN Halogen-free and RoHS2 compliant with exemption 7a Benefits Easy to use fast Constant On-Time PWM Engine High efficiency Accurate output voltage regulation Superior transient response Low BOM Potential Applications Server applications Storage applications Telecom and Datacom applications Distributed Point-of-Load power architectures Artificial intelligence Applications 48 V intermediate bus converter (IBC) Data center and AI data center solutions Edge computing Information & communications technology Telecommunication infrastructure Designers who used this product also designed with IPB039N10N3 G | N-Channel Power MOSFET S25FS128SAGBHI203 | Quad SPI Flash CYW54591 | Wi-Fi 5 (802.11ac) CY8C6144LQI-S4F82 | PSOC™ 61x4 IPB072N15N3 G | N-Channel Power MOSFET TDA21462 | Integrated Smart Power Stages BSC093N15NS5 | N-Channel Power MOSFET 2EDF7275K | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers BSC040N10NS5 | N-Channel Power MOSFET BSC039N06NS | N-Channel Power MOSFET BSZ086P03NS3 G | P-Channel Power MOSFET IPB039N10N3 G | N-Channel Power MOSFET S25FS128SAGBHI203 | Quad SPI Flash CYW54591 | Wi-Fi 5 (802.11ac) CY8C6144LQI-S4F82 | PSOC™ 61x4 IPB072N15N3 G | N-Channel Power MOSFET TDA21462 | Integrated Smart Power Stages BSC093N15NS5 | N-Channel Power MOSFET 2EDF7275K | Gate driver ICs 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38820 - TDA38820 - Infineon Technologies AG
Neubiberg, Germany
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38820
TDA38820
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38820 TDA38820
OptiMOS™ IPOL 20 A Single Output High Efficiency Buck Regulator The TDA38820 OptiMOSTM IPOL is an easy-to-use, fully integrated DC-DC buck regulator. It uses a fast Constant-On-Time (COT) control scheme, which simplifies the design effort and achieves fast control response. The onboard PWM controller and OptiMOS™ 5 MOSFETs with integrated bootstrap diode make the TDA38820 a small footprint solution, providing high-efficiency power delivery. Summary of Features Wide input voltage range from 2.0 V to 17 V Precision reference voltage (0.6 V +/- 0.5%) Compensation free enhanced COT engine Optional forced continuous conduction mode and diode emulation for enhanced light load efficiency Programmable switching frequency from 600 kHz to 2 MHz Selectable soft-start time Enhanced pre-bias start-up Selectable OCP limit Enable input with voltage monitoring capability Power Good output Thermal shut down Operating temp: -40 °C < Tj < 125 °C Small size: 4 mm x 5 mm PQFN Halogen-free and RoHS2 compliant with exemption 7a Benefits Easy to use fast Constant On-Time PWM Engine High efficiency Accurate output voltage regulation Superior transient response Low BOM Potential Applications Server applications Storage applications Telecom and Datacom applications Distributed Point-of-Load power architectures Artificial intelligence Applications 48 V intermediate bus converter (IBC) Data center and AI data center solutions Edge computing Information & communications technology Telecommunication infrastructure Designers who used this product also designed with IPB039N10N3 G | N-Channel Power MOSFET S25FS128SAGBHI203 | Quad SPI Flash CYW54591 | Wi-Fi 5 (802.11ac) CY8C6144LQI-S4F82 | PSOC™ 61x4 IPB072N15N3 G | N-Channel Power MOSFET TDA21462 | Integrated Smart Power Stages BSC093N15NS5 | N-Channel Power MOSFET 2EDF7275K | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers BSC040N10NS5 | N-Channel Power MOSFET BSC039N06NS | N-Channel Power MOSFET BSZ086P03NS3 G | P-Channel Power MOSFET IPB039N10N3 G | N-Channel Power MOSFET S25FS128SAGBHI203 | Quad SPI Flash CYW54591 | Wi-Fi 5 (802.11ac) CY8C6144LQI-S4F82 | PSOC™ 61x4 IPB072N15N3 G | N-Channel Power MOSFET TDA21462 | Integrated Smart Power Stages BSC093N15NS5 | N-Channel Power MOSFET 2EDF7275K | Gate driver ICs 1 2 3

OptiMOS™ IPOL 20 A Single Output High Efficiency Buck Regulator

The TDA38820 OptiMOSTM IPOL is an easy-to-use, fully integrated DC-DC buck regulator. It uses a fast Constant-On-Time (COT) control scheme, which simplifies the design effort and achieves fast control response. The onboard PWM controller and OptiMOS™ 5 MOSFETs with integrated bootstrap diode make the TDA38820 a small footprint solution, providing high-efficiency power delivery.


Summary of Features

  • Wide input voltage range from 2.0 V to 17 V
  • Precision reference voltage (0.6 V +/- 0.5%)
  • Compensation free enhanced COT engine
  • Optional forced continuous conduction mode and diode emulation for enhanced light load efficiency
  • Programmable switching frequency from 600 kHz to 2 MHz
  • Selectable soft-start time
  • Enhanced pre-bias start-up
  • Selectable OCP limit
  • Enable input with voltage monitoring capability
  • Power Good output
  • Thermal shut down
  • Operating temp: -40 °C < Tj < 125 °C
  • Small size: 4 mm x 5 mm PQFN
  • Halogen-free and RoHS2 compliant with exemption 7a

Benefits

  • Easy to use fast Constant On-Time PWM Engine
  • High efficiency
  • Accurate output voltage regulation
  • Superior transient response
  • Low BOM

Potential Applications

  • Server applications
  • Storage applications
  • Telecom and Datacom applications
  • Distributed Point-of-Load power architectures
  • Artificial intelligence

Applications

  • 48 V intermediate bus converter (IBC)
  • Data center and AI data center solutions
  • Edge computing
  • Information & communications technology
  • Telecommunication infrastructure

Designers who used this product also designed with


  • IPB039N10N3 G |
    N-Channel Power MOSFET
  • S25FS128SAGBHI203 |
    Quad SPI Flash
  • CYW54591 |
    Wi-Fi 5 (802.11ac)
  • CY8C6144LQI-S4F82 |
    PSOC™ 61x4
  • IPB072N15N3 G |
    N-Channel Power MOSFET
  • TDA21462 |
    Integrated Smart Power Stages
  • BSC093N15NS5 |
    N-Channel Power MOSFET
  • 2EDF7275K |
    Gate driver ICs
  • XDPP1100-Q024 |
    Digital Power Controllers
  • BSC040N10NS5 |
    N-Channel Power MOSFET
  • BSC039N06NS |
    N-Channel Power MOSFET
  • BSZ086P03NS3 G |
    P-Channel Power MOSFET
  • IPB039N10N3 G |
    N-Channel Power MOSFET
  • S25FS128SAGBHI203 |
    Quad SPI Flash
  • CYW54591 |
    Wi-Fi 5 (802.11ac)
  • CY8C6144LQI-S4F82 |
    PSOC™ 61x4
  • IPB072N15N3 G |
    N-Channel Power MOSFET
  • TDA21462 |
    Integrated Smart Power Stages
  • BSC093N15NS5 |
    N-Channel Power MOSFET
  • 2EDF7275K |
    Gate driver ICs

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Supplies
Product Number TDA38820
Product Name Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38820
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Dc/dc Conv, 0.6V To 6V, 16A, 125Deg C Rohs Compliant Infineon - 25AK3427 - Newark, An Avnet Company
Specs
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE5ASAGXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
DC-DC Converters, Digital Power Controllers - XDPP1100-Q024 - Infineon Technologies AG
Specs
Type DC-DC Converter
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE2B0565 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
View Details