ABSOPULSE Electronics Ltd. 250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications CSH 2K-3U7

Description
250Vdc input (230-600Vdc) Sinusoidal output voltage Field-proven design topology Cooling by high quality built in fans Full electronic protection This rugged, industrial quality DC-AC sine wave inverter was developed for operation on cranes and in similar heavy duty applications that require high input overvoltage capability. The 250Vdc nominal input design is capable of operating reliably up to 600Vdc input without any damage. This ABSOPULSE inverter offers a significant advantage over other inverters with standard industrial input ranges, which typically fail under these operating conditions. Microprocessor controlled high frequency PWM technology enables compact construction, low weight and high efficiency. The unit is constructed with internal modules, one FID2000 and three KHH2000 modules. The DC-DC input stage converts the input voltage to a DC bus voltage, which feeds two MSI1500 DC-AC modules to generate the required AC output. The input and output are filtered for low noise. The built-in fans provide sufficient airflow for operation without de-rating to the specified temperature. The fans can be equipped with filters to enable operation in dusty conditions. The fans draw air into the unit. Most heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. It is manufactured at our plant under strict quality control.
Request a Quote
Description
250Vdc input (230-600Vdc) Sinusoidal output voltage Field-proven design topology Cooling by high quality built in fans Full electronic protection This rugged, industrial quality DC-AC sine wave inverter was developed for operation on cranes and in similar heavy duty applications that require high input overvoltage capability. The 250Vdc nominal input design is capable of operating reliably up to 600Vdc input without any damage. This ABSOPULSE inverter offers a significant advantage over other inverters with standard industrial input ranges, which typically fail under these operating conditions. Microprocessor controlled high frequency PWM technology enables compact construction, low weight and high efficiency. The unit is constructed with internal modules, one FID2000 and three KHH2000 modules. The DC-DC input stage converts the input voltage to a DC bus voltage, which feeds two MSI1500 DC-AC modules to generate the required AC output. The input and output are filtered for low noise. The built-in fans provide sufficient airflow for operation without de-rating to the specified temperature. The fans can be equipped with filters to enable operation in dusty conditions. The fans draw air into the unit. Most heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. It is manufactured at our plant under strict quality control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications - CSH 2K-3U7 - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications
CSH 2K-3U7
250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications CSH 2K-3U7
250Vdc input (230-600Vdc) Sinusoidal output voltage Field-proven design topology Cooling by high quality built in fans Full electronic protection This rugged, industrial quality DC-AC sine wave inverter was developed for operation on cranes and in similar heavy duty applications that require high input overvoltage capability. The 250Vdc nominal input design is capable of operating reliably up to 600Vdc input without any damage. This ABSOPULSE inverter offers a significant advantage over other inverters with standard industrial input ranges, which typically fail under these operating conditions. Microprocessor controlled high frequency PWM technology enables compact construction, low weight and high efficiency. The unit is constructed with internal modules, one FID2000 and three KHH2000 modules. The DC-DC input stage converts the input voltage to a DC bus voltage, which feeds two MSI1500 DC-AC modules to generate the required AC output. The input and output are filtered for low noise. The built-in fans provide sufficient airflow for operation without de-rating to the specified temperature. The fans can be equipped with filters to enable operation in dusty conditions. The fans draw air into the unit. Most heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. It is manufactured at our plant under strict quality control.
  • 250Vdc input (230-600Vdc)
  • Sinusoidal output voltage
  • Field-proven design topology
  • Cooling by high quality built in fans
  • Full electronic protection

This rugged, industrial quality DC-AC sine wave inverter was developed for operation on cranes and in similar heavy duty applications that require high input overvoltage capability. The 250Vdc nominal input design is capable of operating reliably up to 600Vdc input without any damage. This ABSOPULSE inverter offers a significant advantage over other inverters with standard industrial input ranges, which typically fail under these operating conditions. Microprocessor controlled high frequency PWM technology enables compact construction, low weight and high efficiency. The unit is constructed with internal modules, one FID2000 and three KHH2000 modules. The DC-DC input stage converts the input voltage to a DC bus voltage, which feeds two MSI1500 DC-AC modules to generate the required AC output. The input and output are filtered for low noise. The built-in fans provide sufficient airflow for operation without de-rating to the specified temperature. The fans can be equipped with filters to enable operation in dusty conditions. The fans draw air into the unit. Most heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. It is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number CSH 2K-3U7
Product Name 250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS, C22.2 No. 107.1 - 01, UL 458, EN62368-1, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B
AC Output Voltage 115.0 to 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
2000W High Input Voltage – 800Vdc Input - HVI 2K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details