LEMO USA, Inc. Media Converter MULTISHACK-6X

Description
The MULTISHACK-6X enables up to 6 cameras to be individually powered from one remote source (i.e. a local generator) through the 3K.93C connectors and cables. The optical signals will continue to be transmitted through individual pairs of fibres within a multiway fibre optic cable. Main Features: The power is inserted at the Camera end MULTISHACK -6X via a waterproof mains / power connector and is distributed to the hybrid cables through individual circuits. The CCU / OB MULTISHACK-6X is powered by the output voltage from the CCU. The MULTISHACK-6X uses the technology proven in the SHACKTM and has individual transmission circuits ensuring a manufacturer protection handshake for each channel.
Request a Quote Datasheet
Description
The MULTISHACK-6X enables up to 6 cameras to be individually powered from one remote source (i.e. a local generator) through the 3K.93C connectors and cables. The optical signals will continue to be transmitted through individual pairs of fibres within a multiway fibre optic cable. Main Features: The power is inserted at the Camera end MULTISHACK -6X via a waterproof mains / power connector and is distributed to the hybrid cables through individual circuits. The CCU / OB MULTISHACK-6X is powered by the output voltage from the CCU. The MULTISHACK-6X uses the technology proven in the SHACKTM and has individual transmission circuits ensuring a manufacturer protection handshake for each channel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Converter - MULTISHACK-6X - LEMO USA, Inc.
Rohnert Park, CA, United States
Media Converter
MULTISHACK-6X
Media Converter MULTISHACK-6X
The MULTISHACK-6X enables up to 6 cameras to be individually powered from one remote source (i.e. a local generator) through the 3K.93C connectors and cables. The optical signals will continue to be transmitted through individual pairs of fibres within a multiway fibre optic cable. Main Features: The power is inserted at the Camera end MULTISHACK -6X via a waterproof mains / power connector and is distributed to the hybrid cables through individual circuits. The CCU / OB MULTISHACK-6X is powered by the output voltage from the CCU. The MULTISHACK-6X uses the technology proven in the SHACKTM and has individual transmission circuits ensuring a manufacturer protection handshake for each channel.

The MULTISHACK-6X enables up to 6 cameras to be individually powered from one remote source (i.e. a local generator) through the 3K.93C connectors and cables.

The optical signals will continue to be transmitted through individual pairs of fibres within a multiway fibre optic cable.

Main Features:

The power is inserted at the Camera end MULTISHACK -6X via a waterproof mains / power connector and is distributed to the hybrid cables through individual circuits.

The CCU / OB MULTISHACK-6X is powered by the output voltage from the CCU. The MULTISHACK-6X uses the technology proven in the SHACKTM and has individual transmission circuits ensuring a manufacturer protection handshake for each channel.

Supplier's Site Datasheet

Technical Specifications

  LEMO USA, Inc.
Product Category Network Media Converters
Product Number MULTISHACK-6X
Product Name Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Media Converter - SHACK™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network Single Mode
View Details
Media Converter - MULTISHACK-3X - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network HD over a single multiway fiber optic cable.
View Details
Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details