The IMC-751-M8 is a managed modular media converter designed for converting Ethernet signals to fiber optics at a speed of 100Mbps. It operates over multimode fiber with a wavelength of 850nm and supports a maximum distance of 2 kilometers using an SC connector. This product is part of the IMC-750/751 series, which features a modular, hot-swappable architecture that facilitates easy installation and maintenance. The IMC-751-M8 supports Link Fault Pass Through (LFPT) for troubleshooting and is SNMP manageable, allowing for centralized monitoring and control. It is compliant with IEEE 802.3 standards and is suitable for environments with operating temperatures ranging from 0 to +50 °C. The unit has a compact design with dimensions of 10.74 x 2.0 x 7.05 cm and weighs 0.11 kg. This converter is ideal for network operators looking to integrate fiber optics into their existing Ethernet networks.
IMCV SNMP MANAGEABLE CONVRTR
| DigiKey | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | IMC-751-M8-ND |
| Product Name | Media Converters |
| Form Factor | Board |