Ole Wolff Electronics, Inc. Speakers OWR-4007T-32C

Description
36 Ohms Receiver Speaker 10mW 20Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
36 Ohms Receiver Speaker 10mW 20Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWR-4007T-32C-ND - DigiKey
Thief River Falls, MN, United States
36 Ohms Receiver Speaker 10mW 20Hz ~ 20kHz Top Round

36 Ohms Receiver Speaker 10mW 20Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWR-4007T-32C-ND
Product Name Speakers
Resonance Frequency 125 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.61 inch (41 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details