Biamp Systems, Ltd. S-Series 12" Three-Way Loudspeaker S-3294

Description
The S-3294 is a three-way, rug- gedly built full-range loudspeaker system suitable for a wide variety of portable usage and fixed installation work. Featuring mid-range and high- frequency drivers loaded by geometrically correct hand-laid fiberglass waveguides, the S-3294 provides improved pattern control over that of two-way designs, making it ideally suited for use in difficult reverberant environments, as well as in long throw outdoor applications. Its exceptionally high power and low distortion enables it to handle the full gamut of musical styles from classical and jazz, to house, dance, trance and rock, all with ease. Employing advanced technologies usually found only in the highest price touring systems, the S-3294 is characterized by tight, punchy bass, a smooth mid-range, and clear, detailed high frequencies. Its carefully designed crossovers provide flat acoustic power response throughout the critical mid-range region, while its exclusive internal DYNA-TECHTM circuitry protects against abusive conditions. The S-3294 provides rental companies, Mobile DJs and professional musicians with superb results that belie its compact size and affordable price. Loudspeaker Type: Three-way full-range, vented bass, switchable passive or bi-amp x-over. Rotatable fiberglass horn Frequency Response: 90 Hz - 16 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 123 dB continuous / 130 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 40° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: 10 - M10 threaded rigging fittings1 (four on top, four on bottom, two on rear) Weight: 53 lbs / 24 kg
Datasheet
Description
The S-3294 is a three-way, rug- gedly built full-range loudspeaker system suitable for a wide variety of portable usage and fixed installation work. Featuring mid-range and high- frequency drivers loaded by geometrically correct hand-laid fiberglass waveguides, the S-3294 provides improved pattern control over that of two-way designs, making it ideally suited for use in difficult reverberant environments, as well as in long throw outdoor applications. Its exceptionally high power and low distortion enables it to handle the full gamut of musical styles from classical and jazz, to house, dance, trance and rock, all with ease. Employing advanced technologies usually found only in the highest price touring systems, the S-3294 is characterized by tight, punchy bass, a smooth mid-range, and clear, detailed high frequencies. Its carefully designed crossovers provide flat acoustic power response throughout the critical mid-range region, while its exclusive internal DYNA-TECHTM circuitry protects against abusive conditions. The S-3294 provides rental companies, Mobile DJs and professional musicians with superb results that belie its compact size and affordable price. Loudspeaker Type: Three-way full-range, vented bass, switchable passive or bi-amp x-over. Rotatable fiberglass horn Frequency Response: 90 Hz - 16 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 123 dB continuous / 130 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 40° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: 10 - M10 threaded rigging fittings1 (four on top, four on bottom, two on rear) Weight: 53 lbs / 24 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-Series 12
Berlin, CT, USA
S-Series 12" Three-Way Loudspeaker
53711
S-Series 12" Three-Way Loudspeaker 53711
The S-3294 is a three-way, rug- gedly built full-range loudspeaker system suitable for a wide variety of portable usage and fixed installation work. Featuring mid-range and high- frequency drivers loaded by geometrically correct hand-laid fiberglass waveguides, the S-3294 provides improved pattern control over that of two-way designs, making it ideally suited for use in difficult reverberant environments, as well as in long throw outdoor applications. Its exceptionally high power and low distortion enables it to handle the full gamut of musical styles from classical and jazz, to house, dance, trance and rock, all with ease. Employing advanced technologies usually found only in the highest price touring systems, the S-3294 is characterized by tight, punchy bass, a smooth mid-range, and clear, detailed high frequencies. Its carefully designed crossovers provide flat acoustic power response throughout the critical mid-range region, while its exclusive internal DYNA-TECHTM circuitry protects against abusive conditions. The S-3294 provides rental companies, Mobile DJs and professional musicians with superb results that belie its compact size and affordable price. Loudspeaker Type: Three-way full-range, vented bass, switchable passive or bi-amp x-over. Rotatable fiberglass horn Frequency Response: 90 Hz - 16 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 123 dB continuous / 130 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 40° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: 10 - M10 threaded rigging fittings1 (four on top, four on bottom, two on rear) Weight: 53 lbs / 24 kg

The S-3294 is a three-way, rug- gedly built full-range loudspeaker
system suitable for a wide variety of portable usage and fixed installation work.
Featuring mid-range and high- frequency drivers loaded by geometrically correct hand-laid fiberglass waveguides, the S-3294 provides improved pattern control over that of two-way designs, making it ideally suited for use in difficult reverberant environments, as well as in long throw outdoor applications.
Its exceptionally high power and low distortion enables it to handle the full
gamut of musical styles from classical and jazz, to house, dance, trance
and rock, all with ease.
Employing advanced technologies usually found only in the highest price
touring systems, the S-3294 is characterized by tight, punchy bass, a
smooth mid-range, and clear, detailed high frequencies.
Its carefully designed crossovers provide flat acoustic power response
throughout the critical mid-range region, while its exclusive internal
DYNA-TECHTM circuitry protects against abusive conditions. The S-3294 provides rental companies, Mobile DJs and professional musicians with superb results that belie its compact size and affordable price.
Loudspeaker Type: Three-way full-range, vented bass, switchable passive or bi-amp x-over. Rotatable fiberglass horn
Frequency Response: 90 Hz - 16 kHz (±3 dB)
Max Input (Passive): 200W RMS, 500W program
Maximum Output (Passive): 123 dB continuous / 130 dB peak
Nominal Impedance: 8 ohms
Nominal -6dB Beamwidth: 90° H x 40° V
Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack
Rigging Provisions: 10 - M10 threaded rigging fittings1 (four on top, four on bottom, two on rear)
Weight: 53 lbs / 24 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53711
Product Name S-Series 12" Three-Way Loudspeaker
SPL 130 dB
Nominal Power 200 watts
Sensitivity 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526810 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 77 dB
Impedance 8 ohms
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Surface Mount Speaker - MASK4CT - Biamp Systems, Ltd.
Specs
Nominal Power 20 watts
Impedance 16 ohms
Application Loudspeaker; MusicAudio
View Details