Jergens, Inc. Reducers & Expanders 61033

Description
Jergens Reducers & Expanders are types of plumbing fittings used to connect pipes of different sizes. Reducers are used to connect a larger pipe to a smaller pipe, while Expanders are used to connect a smaller pipe to a larger pipe. Features, Benefits, & Product Specifications: Easy to install & remove Secure connection
Request a Quote
Description
Jergens Reducers & Expanders are types of plumbing fittings used to connect pipes of different sizes. Reducers are used to connect a larger pipe to a smaller pipe, while Expanders are used to connect a smaller pipe to a larger pipe. Features, Benefits, & Product Specifications: Easy to install & remove Secure connection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Reducers & Expanders - 61033 - Jergens, Inc.
Cleveland, OH, United States
Reducers & Expanders
61033
Reducers & Expanders 61033
Jergens Reducers & Expanders are types of plumbing fittings used to connect pipes of different sizes. Reducers are used to connect a larger pipe to a smaller pipe, while Expanders are used to connect a smaller pipe to a larger pipe. Features, Benefits, & Product Specifications: Easy to install & remove Secure connection

Jergens Reducers & Expanders are types of plumbing fittings used to connect pipes of different sizes. Reducers are used to connect a larger pipe to a smaller pipe, while Expanders are used to connect a smaller pipe to a larger pipe.
Features, Benefits, & Product Specifications:

  • Easy to install & remove
  • Secure connection
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tube Fittings
Product Number 61033
Product Name Reducers & Expanders
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61021 - Jergens, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details
37° Flare Fittings - 61049 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
Nipple & Plug Fittings - 60210 - Jergens, Inc.
Specs
Fitting Type Union Fitting
English Size 0.562 inch (14.29 mm)
View Details
Adapters - 61036 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details