Ohmite Manufacturing Co. Through Hole Resistors 90J510E

Description
510 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
510 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J510E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J510E-ND
Through Hole Resistors 90J510E-ND
510 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

510 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,510Ohms,1.08Kwv,5+/-% Tol Rohs Compliant Ohmite - 65K0203 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,510Ohms,1.08Kwv,5+/-% Tol Rohs Compliant Ohmite
65K0203
Resistor,wirewound,510Ohms,1.08Kwv,5+/-% Tol Rohs Compliant Ohmite 65K0203
Resistor,Wirewound,5 10Ohms,1.08KWV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,510Ohms,1.08KWV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90J510E-ND 65K0203
Product Name Through Hole Resistors Resistor,wirewound,510Ohms,1.08Kwv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers