Isabellenhutte USA Shunt Resistor - Two Terminal Surface Mount CLK

Description
FEATURES Low resistance values from 1 mOhm 1 W power rating at 140 °C Constant current up to 30 A (1 mOhm) Excellent long-term stability High pulse power rating Mounting: Reflow- and IR-soldering AEC-Q200 qualified
Request a Quote Datasheet
Description
FEATURES Low resistance values from 1 mOhm 1 W power rating at 140 °C Constant current up to 30 A (1 mOhm) Excellent long-term stability High pulse power rating Mounting: Reflow- and IR-soldering AEC-Q200 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Two Terminal Surface Mount
CLK
Shunt Resistor - Two Terminal Surface Mount CLK
FEATURES Low resistance values from 1 mOhm 1 W power rating at 140 °C Constant current up to 30 A (1 mOhm) Excellent long-term stability High pulse power rating Mounting: Reflow- and IR-soldering AEC-Q200 qualified

FEATURES

  • Low resistance values from 1 mOhm
  • 1 W power rating at 140 °C
  • Constant current up to 30 A (1 mOhm)
  • Excellent long-term stability
  • High pulse power rating
  • Mounting: Reflow- and IR-soldering
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number CLK
Product Name Shunt Resistor - Two Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Resistance Range 1.00E-3 to 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details