Keystone Electronics Corp. Zero ohm (0805) SMT Jumper, 1K / reel 5106

Description
Part Number: 5106 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel 1000 / reel, 5K reel size: Replacement for 0805 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is 0.2 milliohms maximum under the following conditions: 0.5 Watts at 158º F / 70º C, with a current of 20 Amps and a connection temperature at 221º F/ 105º C or less.
Request a Quote
Description
Part Number: 5106 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel 1000 / reel, 5K reel size: Replacement for 0805 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is 0.2 milliohms maximum under the following conditions: 0.5 Watts at 158º F / 70º C, with a current of 20 Amps and a connection temperature at 221º F/ 105º C or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Zero ohm SMT jumper in 0805 package, designed to replace zero ohm resistors without altering board layouts. Constructed with copper and silver plating, it has a maximum resistance of 0.2 milliohms at 0.5 Watts at 70°C with 20 amps current and a connection temperature of 105°C or less. Supplied on tape and reel with 1,000 pieces per 7-inch reel, meeting ANSI/EIA-481 standards. Mounting footprint is 2.01 by 1.55 mm with two terminal pads.

Datasheet Summary
Powered by GS/AI

Zero ohm SMT jumper in 0805 package, designed to replace zero ohm resistors without altering board layouts. Constructed with copper and silver plating, it has a maximum resistance of 0.2 milliohms at 0.5 Watts at 70°C with 20 amps current and a connection temperature of 105°C or less. Supplied on tape and reel with 1,000 pieces per 7-inch reel, meeting ANSI/EIA-481 standards. Mounting footprint is 2.01 by 1.55 mm with two terminal pads.

Suppliers

Company
Product
Description
Supplier Links
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Zero ohm (0805) SMT Jumper, 1K / reel
5106
Zero ohm (0805) SMT Jumper, 1K / reel 5106
Part Number: 5106 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel 1000 / reel, 5K reel size: Replacement for 0805 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is 0.2 milliohms maximum under the following conditions: 0.5 Watts at 158º F / 70º C, with a current of 20 Amps and a connection temperature at 221º F/ 105º C or less.

Part Number: 5106

  • Finish/Plating: Silver Plate
  • Material: Copper
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,000 / 7" reel
  • 1000 / reel, 5K reel size:
  • Replacement for 0805 zero ohm chip set
  • Quickly and easily installed
  • “True” Zero ohm Jumper
  • Application and Rating The resistance is 0.2 milliohms maximum under the following conditions: 0.5 Watts at 158º F / 70º C, with a current of 20 Amps and a connection temperature at 221º F/ 105º C or less.
Buy Now Datasheet
Chip Resistor - Surface Mount - 36-5106TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
36-5106TR-ND
Chip Resistor - Surface Mount 36-5106TR-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Metal Element

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 36-5106CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
36-5106CT-ND
Chip Resistor - Surface Mount 36-5106CT-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Metal Element

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 36-5106DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
36-5106DKR-ND
Chip Resistor - Surface Mount 36-5106DKR-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Metal Element

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 5106 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
5106
Chip Resistor - Surface Mount 5106
RES SMD 0 OHM JUMPER 1/2W 0805

RES SMD 0 OHM JUMPER 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 5106 36-5106TR-ND 5106
Product Name Zero ohm (0805) SMT Jumper, 1K / reel Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers