Ohmite Manufacturing Co. Chassis Mount Resistors 850F1R0E

Description
1 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 850F1R0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
850F1R0E-ND
Chassis Mount Resistors 850F1R0E-ND
1 Ohms ±1% 50W Wirewound Chassis Mount Resistor

1 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed - 70023447 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed
70023447
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed 70023447
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Wirewound Resistor, 1 Ohm, 50W, 1%; Resistance Ohmite - 65K0059 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 50W, 1%; Resistance Ohmite
65K0059
Wirewound Resistor, 1 Ohm, 50W, 1%; Resistance Ohmite 65K0059
WIREWOUND RESISTOR, 1 OHM, 50W, 1%; Resistance:1ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:28mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 50W, 1%; Resistance:1ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Width:28mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 850F1R0E-ND 70023447 65K0059
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed Wirewound Resistor, 1 Ohm, 50W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers