Isabellenhutte USA Shunt Resistor - Four Terminal Through Hole PBV

Description
ISA-Plan® four terminal resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features 3 W permanent power / 10 W with heatsink provided Four terminal connection of the resistor High pulse power rating 2 Joules for 10 ms Excellent long term stability
Request a Quote Datasheet
Description
ISA-Plan® four terminal resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features 3 W permanent power / 10 W with heatsink provided Four terminal connection of the resistor High pulse power rating 2 Joules for 10 ms Excellent long term stability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Four Terminal Through Hole
PBV
Shunt Resistor - Four Terminal Through Hole PBV
ISA-Plan® four terminal resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features 3 W permanent power / 10 W with heatsink provided Four terminal connection of the resistor High pulse power rating 2 Joules for 10 ms Excellent long term stability

ISA-Plan® four terminal resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies.

Features

  • 3 W permanent power / 10 W with heatsink provided
  • Four terminal connection of the resistor
  • High pulse power rating 2 Joules for 10 ms
  • Excellent long term stability
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number PBV
Product Name Shunt Resistor - Four Terminal Through Hole
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging ThroughHole; 2317
Resistance Range 5.00E-4 to 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details