Keystone Electronics Corp. Zero ohm (1206) SMT Jumper, 5K / reel 5109

Description
Part Number: 5109 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) 5000 / reel, 1K reel size: Replacement for 1206 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is 0.2 milliohms maximum under the following conditions: 0.5 Watts at 158º F / 70º C, with a current of 20 Amps and a connection temperature at 221º F/ 105º C or less.
Request a Quote Datasheet
Description
Part Number: 5109 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) 5000 / reel, 1K reel size: Replacement for 1206 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is 0.2 milliohms maximum under the following conditions: 0.5 Watts at 158º F / 70º C, with a current of 20 Amps and a connection temperature at 221º F/ 105º C or less.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Zero ohm (1206) SMT Jumper, 5K / reel
5109
Zero ohm (1206) SMT Jumper, 5K / reel 5109
Part Number: 5109 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) 5000 / reel, 1K reel size: Replacement for 1206 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is 0.2 milliohms maximum under the following conditions: 0.5 Watts at 158º F / 70º C, with a current of 20 Amps and a connection temperature at 221º F/ 105º C or less.

Part Number: 5109

  • Finish/Plating: Silver Plate
  • Material: Copper
  • Mounting: SMT
  • Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
  • 5000 / reel, 1K reel size:
  • Replacement for 1206 zero ohm chip set
  • Quickly and easily installed
  • “True” Zero ohm Jumper
  • Application and Rating The resistance is 0.2 milliohms maximum under the following conditions: 0.5 Watts at 158º F / 70º C, with a current of 20 Amps and a connection temperature at 221º F/ 105º C or less.
Buy Now Datasheet
Chip Resistor - Surface Mount - 36-5109TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
36-5109TR-ND
Chip Resistor - Surface Mount 36-5109TR-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Metal Element

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 36-5109CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
36-5109CT-ND
Chip Resistor - Surface Mount 36-5109CT-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Metal Element

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 36-5109DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
36-5109DKR-ND
Chip Resistor - Surface Mount 36-5109DKR-ND
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Metal Element

0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Metal Element

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Resistors Resistors
Product Number 5109 36-5109TR-ND
Product Name Zero ohm (1206) SMT Jumper, 5K / reel Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers