UIY Inc. Broadband Circulator Coaxial 1.6 to 2.0GHz UIYBCC3232B

Description
1.6 to 2.0GHz – Coaxial Circulator
Request a Quote Datasheet
Description
1.6 to 2.0GHz – Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial 1.6 to 2.0GHz - UIYBCC3232B - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial 1.6 to 2.0GHz
UIYBCC3232B
Broadband Circulator Coaxial 1.6 to 2.0GHz UIYBCC3232B
1.6 to 2.0GHz – Coaxial Circulator

1.6 to 2.0GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC3232B
Product Name Broadband Circulator Coaxial 1.6 to 2.0GHz
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
Frequency Range: 1600 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 68 to 88MHz - UIYBCC6060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Broadband Isolator Coaxial Dual Junction 3 to 6GHz - UIYBCI5028A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 28mm x 14mm
View Details
Drop in Circulator 0.6 to 5.0GHz - UIYDC1919A - UIY Inc.
Specs
Component Circulator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Waveguide Isolator 29 to 31GHz - UIYWI1938A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 14mm x 38mm x 19mm
View Details