NDI6466H drop-in isolators cover frequency bands from 20 to 400 MHz and are designed for high-power applications such as wireless and radar systems. They feature low insertion loss, high isolation, and low VSWR, with a maximum forward power rating of 100 W and reverse power ranging from 10 to 100 W. The unit measures 64×66×22 mm and is mounted via four 3.5 mm through-holes. Operating temperature ranges from -10℃ to +60℃.
kTB Solutions supplies broadband and high power drop-in isolators in a broad range from 10MHz to 26.5GHz. Our drop-in isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NDI6466H |
| Product Name | Drop-In Isolators |
| Component | Isolator |