The NDC4545X series consists of drop-in circulators designed for high-power, high-isolation applications in wireless, radar, and laboratory test systems, operating from 300 MHz to 1100 MHz. The units feature insertion loss up to 0.60 dB, isolation as high as 30 dB, VSWR up to 1.30, and average power handling from 100 W to 400 W across temperature ranges of -30℃ to +70℃. The package measures 45×45×13 mm with mounting via four Φ3.4 mm through-holes and two M2.5 threads. The design supports stripline mounting and does not include connectors.
kTB Solutions supplies broadband and high power drop-in circulators in a broad range from 10MHz to 18GHz. The average power is up to 500W. Our drop-in circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NDC4545X |
| Product Name | Drop-In Circulators |
| Component | Circulator |