UIY Inc. Broadband Isolator Coaxial 1.7 to 2.2GHz UIYBCI3232C

Description
1.7 to 2.2GHz – Coaxial Isolator
Request a Quote
Description
1.7 to 2.2GHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for 1.7 to 2.2 GHz with insertion loss of 0.6 dB, isolation of 18 dB, VSWR of 1.3, and power handling of up to 200 W forward and 30 W reverse, available in SMA-F or N-F connector types, operating from -30 to +70 °C, and housed in a rectangular case measuring 32.0 mm by 18.0 mm by 9.0 mm.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for 1.7 to 2.2 GHz with insertion loss of 0.6 dB, isolation of 18 dB, VSWR of 1.3, and power handling of up to 200 W forward and 30 W reverse, available in SMA-F or N-F connector types, operating from -30 to +70 °C, and housed in a rectangular case measuring 32.0 mm by 18.0 mm by 9.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 1.7 to 2.2GHz - UIYBCI3232C - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 1.7 to 2.2GHz
UIYBCI3232C
Broadband Isolator Coaxial 1.7 to 2.2GHz UIYBCI3232C
1.7 to 2.2GHz – Coaxial Isolator

1.7 to 2.2GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI3232C
Product Name Broadband Isolator Coaxial 1.7 to 2.2GHz
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
Frequency Range: 1700 to 2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Drop in Circulator 10 to 55MHz - UIYDDC16080A4P - UIY Inc.
Specs
Component Circulator
Package Size 160mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
Waveguide Isolator 8 to 12GHz - UIYWI4893A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 93mm x 42mm
View Details
Broadband Isolator Coaxial Dual Junction 1.35 to 2.7GHz - UIYBCI10149A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Coaxial RF Circulator 26.5 to 40GHz - UIYBCC1318D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details