UIY Inc. Drop in Circulator 700 to 3100MHz UIYDC3232A

Description
700 to 3100MHz – Drop in Circulator
Request a Quote Datasheet
Description
700 to 3100MHz – Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 700 to 3100MHz - UIYDC3232A - UIY Inc.
Shenzhen, China
Drop in Circulator 700 to 3100MHz
UIYDC3232A
Drop in Circulator 700 to 3100MHz UIYDC3232A
700 to 3100MHz – Drop in Circulator

700 to 3100MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC3232A
Product Name Drop in Circulator 700 to 3100MHz
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 800 to 1000MHz - UIYBDC2525A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 800 to 1000 MHz
View Details
Broadband Isolator drop in type 12 to 18GHz - UIYBDI1716B - UIY Inc.
Specs
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details
Waveguide Circulator 18 to 26.5GHz - UIYWC2830A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 22.4mm x 30mm x 28mm
View Details
Coaxial Broadband Isolator 380 to 460MHz - UIYBCI3538A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details