UIY Inc. Microstrip Isolator 8.5 to 23GHz UIYMI67A

Description
8.5 to 23GHz – Microstrip Isolator
Request a Quote
Description
8.5 to 23GHz – Microstrip Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip isolator for 8 to 18 GHz applications with insertion loss up to 0.9 dB, isolation up to 20 dB, VSWR up to 1.5, and power handling of 10 W forward and 3 W reverse.Operating temperature range is -55 to +85 °C. Built with microstrip connectors and available in multiple frequency bands within the range. Mechanical dimensions and tolerance are specified with general ±2% tolerance unless otherwise stated.

Datasheet Summary
Powered by GS/AI

Microstrip isolator for 8 to 18 GHz applications with insertion loss up to 0.9 dB, isolation up to 20 dB, VSWR up to 1.5, and power handling of 10 W forward and 3 W reverse.Operating temperature range is -55 to +85 °C. Built with microstrip connectors and available in multiple frequency bands within the range. Mechanical dimensions and tolerance are specified with general ±2% tolerance unless otherwise stated.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator 8.5 to 23GHz - UIYMI67A - UIY Inc.
Shenzhen, China
Microstrip Isolator 8.5 to 23GHz
UIYMI67A
Microstrip Isolator 8.5 to 23GHz UIYMI67A
8.5 to 23GHz – Microstrip Isolator

8.5 to 23GHz – Microstrip Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMI67A
Product Name Microstrip Isolator 8.5 to 23GHz
Component Isolator
Package Size 6mm x 7mm x 3.5mm
Frequency Range: 8500 to 23000 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.7 to 2.2GHz - UIYBCI3232C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
SMD Circulator 4.8 to 12GHz - UIYSC9B - UIY Inc.
Specs
Component Circulator
Package Size Φ9mm x 6.5mm
Frequency Range: 4800 to 12000 MHz
View Details
SMD Circulator 0.7 to 10GHz - UIYSC12A - UIY Inc.
Specs
Component Circulator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
Broadband Isolator Coaxial 8 to 18GHz - UIYBCI1621B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
View Details