kTB Solutions Drop-In Circulators NDC1919X

Description
kTB Solutions supplies broadband and high power drop-in circulators in a broad range from 10MHz to 18GHz. The average power is up to 500W. Our drop-in circulators are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies broadband and high power drop-in circulators in a broad range from 10MHz to 18GHz. The average power is up to 500W. Our drop-in circulators are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NDC1919X series consists of drop-in circulators designed for high-power, high-isolation applications in wireless, radar, and laboratory test systems, operating from 800 to 4300 MHz. Each unit has a mechanical size of 19×19×8.6 mm and mounts via four 2.6 mm through-holes and two M2 threads with 2 mm depth. The circulators feature a maximum insertion loss of 0.50 dB, minimum isolation of 18.0 dB, maximum VSWR of 1.35, and handle an average power of 100 W across a temperature range of -30 to +70 °C.

Datasheet Summary
Powered by GS/AI

The NDC1919X series consists of drop-in circulators designed for high-power, high-isolation applications in wireless, radar, and laboratory test systems, operating from 800 to 4300 MHz. Each unit has a mechanical size of 19×19×8.6 mm and mounts via four 2.6 mm through-holes and two M2 threads with 2 mm depth. The circulators feature a maximum insertion loss of 0.50 dB, minimum isolation of 18.0 dB, maximum VSWR of 1.35, and handle an average power of 100 W across a temperature range of -30 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
Drop-In Circulators - NDC1919X - kTB Solutions
San Jose, CA, United States
Drop-In Circulators
NDC1919X
Drop-In Circulators NDC1919X
kTB Solutions supplies broadband and high power drop-in circulators in a broad range from 10MHz to 18GHz. The average power is up to 500W. Our drop-in circulators are widely used in many areas.

kTB Solutions supplies broadband and high power drop-in circulators in a broad range from 10MHz to 18GHz. The average power is up to 500W. Our drop-in circulators are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Isolators and RF Circulators
Product Number NDC1919X
Product Name Drop-In Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC2525X - kTB Solutions
Specs
Component Circulator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details
Drop-In Circulators - NDC1220D - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 6500 MHz
Isolation 18 dB
View Details
Coaxial Isolators - NCI4550E - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 18 dB
View Details
Coaxial Isolators - NCI3232X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details