UIY Inc. Coaxial Broadband Circulator 0.8 to 2.0GHz UIYBCC7272A

Description
0.8 to 2.0GHz – Coaxial Circulator
Request a Quote
Description
0.8 to 2.0GHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator operating from 0.8 to 2.0 GHz with insertion loss up to 1.3 dB, isolation of at least 12 dB, and VSWR up to 1.6, designed for military, space, and commercial applications. Available with N-F or SMA-F connectors and power handling of 100 W or 300 W forward and reverse. Operates within a temperature range of +10 °C to +70 °C. Features a compact mechanical design with dimensions specified in millimeters and general tolerance of ±2%. Custom frequency ranges and configurations available upon request.

Datasheet Summary
Powered by GS/AI

Coaxial circulator operating from 0.8 to 2.0 GHz with insertion loss up to 1.3 dB, isolation of at least 12 dB, and VSWR up to 1.6, designed for military, space, and commercial applications. Available with N-F or SMA-F connectors and power handling of 100 W or 300 W forward and reverse. Operates within a temperature range of +10 °C to +70 °C. Features a compact mechanical design with dimensions specified in millimeters and general tolerance of ±2%. Custom frequency ranges and configurations available upon request.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Broadband Circulator 0.8 to 2.0GHz - UIYBCC7272A - UIY Inc.
Shenzhen, China
Coaxial Broadband Circulator 0.8 to 2.0GHz
UIYBCC7272A
Coaxial Broadband Circulator 0.8 to 2.0GHz UIYBCC7272A
0.8 to 2.0GHz – Coaxial Circulator

0.8 to 2.0GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC7272A
Product Name Coaxial Broadband Circulator 0.8 to 2.0GHz
Component Circulator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 380 to 460MHz - UIYBDC3538A - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 380 to 460 MHz
View Details
Broadband Isolator drop in type 12 to 18GHz - UIYBDI1716B - UIY Inc.
Specs
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details
Broadband Isolator Coaxial Dual Junction 1.5 to 3.0GHz - UIYBCI10149B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Waveguide Isolator 17.7 to 21.6GHz - UIYWI2238A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 38mm x 18mm
View Details