The NCI7448H is a series of dual junction coaxial isolators designed for high-power, high-isolation applications in wireless, radar, and laboratory test systems, operating from 450 to 2700 MHz. It features insertion loss as low as 0.50 dB, isolation up to 60 dB, VSWR as low as 1.20, and handles forward power up to 250 W with reverse power ratings of 10 to 100 W. The isolators are mounted via two 3 mm through-holes, measure 73.8 × 48.4 × 22.5 mm excluding connectors, and operate from -30°C to +70°C. Connectors are SMA or N-type. Forward power is limited to 100 W when SMA connectors are used.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI7448H |
| Product Name | Coaxial Isolators |
| Component | Isolator |