UIY Inc. Broadband Isolator drop in type 6 to 18GHz UIYBDI1621A

Description
6 to 18GHz – Drop in Isolator
Request a Quote Datasheet
Description
6 to 18GHz – Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type 6 to 18GHz - UIYBDI1621A - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type 6 to 18GHz
UIYBDI1621A
Broadband Isolator drop in type 6 to 18GHz UIYBDI1621A
6 to 18GHz – Drop in Isolator

6 to 18GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI1621A
Product Name Broadband Isolator drop in type 6 to 18GHz
Component Isolator
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 22 to 33GHz - UIYWI2260A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details
Broadband Circulator drop in 1.8 to 2.0GHz - UIYBDC2525C - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 1800 to 2000 MHz
View Details
Drop in Isolator 600 to 800MHz - UIYBDI3538C - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 600 to 800 MHz
View Details
4 Port Dual Junction Drop in Circulator 300 to 1300MHz - UIYDDC7038A4P - UIY Inc.
Specs
Component Circulator
Package Size 70mm x 38mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details