UIY Inc. High Power Isolator Drop in 140 to 300MHz UIYDI5656A

Description
140 to 300MHz – Drop in Isolator
Request a Quote Datasheet
Description
140 to 300MHz – Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Drop in 140 to 300MHz - UIYDI5656A - UIY Inc.
Shenzhen, China
High Power Isolator Drop in 140 to 300MHz
UIYDI5656A
High Power Isolator Drop in 140 to 300MHz UIYDI5656A
140 to 300MHz – Drop in Isolator

140 to 300MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI5656A
Product Name High Power Isolator Drop in 140 to 300MHz
Component Isolator
Package Size 56mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 24 to 40GHz - UIYMI44A - UIY Inc.
Specs
Component Isolator
Package Size 4mm x 4mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details
SMD Isolator 0.7 to 10GHz - UIYSI12A - UIY Inc.
Specs
Component Isolator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
Waveguide Isolator 8 to 12GHz - UIYWI4893A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 93mm x 42mm
View Details
4 Port Dual Junction Drop in Circulator 4 to 7GHz - UIYDDC2420A4P - UIY Inc.
Specs
Component Circulator
Package Size 24mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details